Kyman Handheld Terminal

RUGGED

The Kyman™ rugged mobile computer is designed to survive demanding environments and provide ergonomics that reduce operator fatigue. A sturdy outer case with overmold protection ensures reliability and robustness. Kyman™ resists harsh environments, multiple drops, strong shocks, repetitive tumbles and freezing temperatures

FLEXIBLE

Kyman™ is available in hand-held and pistol grip models. Its detachable handle provides maximum flexibility switch between hand-held and pistol grip operations, without affecting Kyman’s™ intrinsic robustness

VERSATILE

Kyman™ offers a wide range of Data Capture options including bar code and Voice Recognition. Standard laser, high performance laser and extra long range laser options provide data capture from near contact to several meters away. A vast variety of symbologies enable Kyman™ to meet every market and application objective. Kyman™ simultaneously supports WLAN and Personal Area Networks. 802.11 b/g CCX V4 certified offers all the advantages of the Cisco WLAN infrastructure and the latest in security protocols, WPA™ and WPA2™

STANDARD

Kyman™ maximizes operations for the enterprise using the powerful X Scale PXA270 series processor. The standard Windows Mobile® and Windows CE operating systems increase the return on investment through seamless integration and ease of deployment

Manufacturer Part Number
944501069
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
DISPLAY 64K color TFT LCD with 320 x 240 pixel resolution, with LED backlight and touch screen, 89mm (3.5 in) diagonal
KEYBOARD 53 full alphanumeric keys with navigation keys, backlit
OPERATING TEMPERATURE -20 º to +50 ºC (-4 º to 122 ºF)
STORAGE TEMPERATURE -20 ºC +70 ºC (-4 º to 158 ºF)
DROP RESISTANCE Withstands drops from 1.8 m (6 ft) onto concrete
ENVIRONMENTAL SEALING IP64 standard for water and dust resistance

SYSTEM
OPERATING SYSTEM Microsoft Windows Mobile® 6.0 / Microsoft Windows CE 5.0
MICROPROCESSOR XScale PXA270 @ 520 MHz
SYSTEM RAM MEMORY 128 MB
SYSTEM FLASH MEMORY 128 MB (including Backup directory for user data & permanent
program storage)
EXPANSION SLOTS User-accessible mini-SD slot
POWER SUPPLY Removable battery pack with rechargeable Li-Ion batteries; 2
cell Li-Ion 2,200 mAh @ 7.4 V (16.3 Watt-hrs); Local connection
for fast battery charging

COMMUNICATIONS
INTERFACES Electrical: 3-pin RS232 up to 115.2 Kbps
USB: integrated high speed USB (USB 1.1)
Ethernet via multiple cradle desk
LOCAL AREA NETWORK IEEE 802.11b/g CCX V4 Certified
Frequency range: Country dependent, typically 2.4 - 2.5 GHz
PERSONAL AREA NETWORK IEEE 802.15 Bluetooth® wireless technology (optional)
Integrated module

READING OPTIONS (xxx -9xx Laser model)
SCANNING RATE 105 ± 12 scan/s (xxx-9xx)
MAX. RESOLUTION 0.10 mm/4 mils (xxx-9xx)
DEPTH OF FIELD 5 to 64 cm (1.97 to 25.2 in), depending on bar code density (xxx-9xx)
LASER CLASSIFICATION VLD - Class 2/II EN 60825-1/CDHR

SOFTWARE
DEVELOPMENT Windows SDK™
DL Mobility Developer Assistant™
MCL-Collection™
CONFIGURATION & MAINTENANCE Wavelink® Avalanche™
Datalogic Firmware Utility
Datalogic Desktop Utility
Datalogic Configuration Utility
TERMINAL EMULATION Wavelink® Terminal Emulation™
UTILITY Wavelink® Remote Control
Wavelink® TermProxy
Wavelink® Communicator
Wavelink® SpeakEasy
Vo-CE™
Pal Application Library prelicensed