ERGONOMIC AND RELIABLE
Skorpio™ is a rugged mobile computer particularly suitable for mobile commerce solutions in the retail environment both on store shelves and in the stock room. Thanks to one of the best ergonomics ever seen on the market, Skorpio™ reduces operator fatigue with no compromise in terms of reliability and robustness, resisting harsh environments, multiple drops, strong shocks and repetitive tumbles.
Skorpio Gun™ takes advantage of the best handle and trigger in the warehouse industry. Compact size and light weight combine to offer excellent balance, and superior handling.
WIRELESS COMMUNICATION
Its wireless communication capabilities (Bluetooth®, IEEE 802.11b/g) enable fast transactions and complete interaction with information systems including the newest RF security protocols such as WPA™ and WPA2™. Moreover, Cisco Compatible Extensions CCX V4 certification permits all the advantages offered by the Cisco WLAN infrastructure to be exploited.
“GREEN SPOT” FEEDBACK
Skorpio™ offers the unique feature of integrated data capture technology combined with “green spot” feedback (Datalogic patent), providing a ”good read” green dot directly on the code, where the operator usually tends to be looking.
USER-FRIENDLY
The Skorpio™ large high visibility color graphic display with touch screen helps users work more efficiently, while the practical 38-key “alpha & numeric” keypad and the simplified 28-key numeric keypad allow data, codes and descriptions to be input very quickly. It offers a choice between the standard Windows Mobile® 6.1 and Windows CE 5.0 operating systems.
Note:
PHYSICAL CHARACTERISTICS
DIMENSIONS: Pistol Grip: 196 x 77 x 158 mm (7.7 x 3.0 x 6.2 in)
WEIGHT: Pistol Grip: 560 to 590 g (19.7 to 20.8 oz) approx. incl. battery
DISPLAY: 64K color TFT LCD with 240 x 320 pixel resolution, LED backlight and touch screen, 71 mm (2.8 in) diagonal
KEYBOARD: 38 alpha&numeric
OPERATING TEMPERATURE: -10 º to +50 ºC (14 º to 122 ºF)
STORAGE TEMPERATURE: -20 ºC +70 ºC (-4 º to 158 ºF)
DROP RESISTANCE: Withstands drops from 1.5 m (5 ft) onto concrete
ENVIRONMENTAL SEALING: IP64 standard for water and dust resistance
SYSTEM
OPERATING SYSTEM: Microsoft Windows Mobile® 6.1 / Microsoft Windows CE 5.0
MICROPROCESSOR: XScale PXA270 @ 520 MHz
SYSTEM RAM MEMORY: 128 MB
SYSTEM FLASH MEMORY: 512MB (including Backup directory for user data & programs permanent storage)
EXPANSION SLOTS: Mini Secure Digital and Compact Flash slots
POWER SUPPLY:
Removable battery pack with rechargeable Li-Ion batteries Local connection for fast battery charging
Pistol Grip: 3.7 V 3,300 mAh (12.6 Watt-hours)
COMMUNICATIONS
INTERFACES:
Electrical: 3-pin RS232 up to 115.2 Kbps via single or multiple cradle
USB: high speed USB (USB 1.1) via single cradle or through Mini USB connector
Ethernet: via single or multiple cradle
Modem: via single cradle
LOCAL AREA NETWORK (WLAN):
IEEE 802.11b/g CCX V4 certified
Frequency range: Country dependent,
typically 2.4 - 2.5 GHz
Integrated module
SOFTWARE
DEVELOPMENT:
Windows CE SDK™
DL Mobility Developer Assistant™
MCL-Collection™
CONFIGURATION & MAINTENANCE:
Wavelink Avalanche®
Datalogic Firmware Utility
Datalogic Desktop Utility
Datalogic Configuration Utility
TERMINAL EMULATION:
Wavelink Terminal Emulation™
APPLICATIONS:
Wavelink® Remote Control
Wavelink TermProxy
Pal Application Library prelicensed