Cisco® Industrial Ethernet (IE) 4010 Series Switches with 28 Gigabit Ethernet interfaces are high-performance ruggedized Layer2/3 switches with high-density Power-over-Ethernet (PoE) capabilities, making them an ideal choice for use as access switches in industrial environments. The 4010 delivers comprehensive Cisco IOS® Software security features and high-availability ring protocols. The switch is ideal for outdoor enclosures or harsh environments while adhering to overall IT network design, compliance, and performance requirements.
The 4010 has a comprehensive software feature set, developed from manufacturing, utility, and enterprise switching products making it excellent for extended temperature range locations, such as smart buildings, utility, process control, intelligent transportation systems (ITS), and city surveillance programs. The 4010 complements the existing Cisco IE 2000, IE 2000U, IE 3000, IE 3010, IE 4000, and IE 5000 Series Switching families, as well as the Cisco CGS 2520 Switch.
The 4010 supports a GUI-based web user Interface, and Express Setup for the switch provides easy out-of-box configuration to deliver advanced security, data, video, and voice services over industrial networks.
Note:
Description:
Specification
Hardware:● 1 GBDRAM
● 128 MBonboard flashmemory
● 1-GBremovable SD flash memorycard
● Mini-USB and traditional RJ-45 consoleconnector
Alarm:Alarm I/O: four alarm inputs to detect dry contact open or closed, one Form C alarm output relay
Dimensions, (H x W x D):1.75 x 17.5 x 14.0 in. (4.45 x 44.5 x 35.6 cm), 1 RU (rack unit) height
Weight:● Without power supply: IE-4010-4S24P; 12.1 lbs (5.46 kg, IE-4010-16S12P: 12.7lbs (5.78kg)
● PWR-RGD-AC-DC-H:2.55 lb(1.16kg)
● PWR-RGD-LOW-DC-H:2.5 lb (1.13 kg)
Power Consumption:● Maximum of90Wnotincluding PoE consumption
Accessories:● SD-IE-1GB= - Spare SDcard
● L-IE4000-RTU= -ElectronicRTU IP services softwarelicense for4010switches
● 21–in. and 23–in. ETSI rack mount brackets
Forwarding bandwidth:28 Gbps (line rate/non-blocking)
Switching bandwidth:
56 Gbps(Switching bandwidth is full-duplexcapacity)
Forwarding rate:
41.67 mpps with 64 byte packets(line rate for all ports and packet sizes)
Number of queues:
4 egress
Unicast MAC addresses:
16,000
IGMP multicast groups:
1000
Numberof VLANs:
1000
IPv4 MAC security ACEs:
1000 with default TCAM template
NAT translation:
Bidirectional, 128 unique subnet NATtranslation entries, which can expand to tens ofthousands of translated entriesif designed properly