Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Video
- Class Size 43" Class
- Screen Size (Diag.) 42.5”
- Backlight TypeFull-Array LED
- Resolution1920x1080p
- Effective Refresh Rate60Hz
- Aspect Ratio16:9
- Dynamic Contrast Ratio200K: 1
- Viewable Angle (H/V)178°/178°
- Number of Colors16.7 Million
- OSD LanguageEnglish, Spanish, French
Audio
- Speakers/Power Output8W x 2
- DTS StudioSound™Yes
Inputs
- HDMI Ports2 (1 down / 1 side)
- Component1 (down)
- Composite1 (shared with Component)
- TV Tuner1 (down)
- Ethernet1 (down)
- USB Ports1 (side)
Outputs
- ARCYes
- Analog Audio Out1 (side)
- Digital Audio Out (SPDIF)1 (side)
Additional Features
Energy Savings
- Energy ComplianceENERGY STAR® 7.0
- Power Consumption37.5W
- Standby Power Consumption< 0.5W
- Ambient Light SensorYes
Wall Mount Specifications
- Mount Pattern200mm x 200mm
- Screw SizeM6
- Screw Length20mm
Size and Weight
- Product with Stand Dimensions37.99”W x 24.53”H x 8.27”D
- Product with Stand Weight19.84 lbs.
- Product without Stand Dimensions37.99”W x 22.36”H x 2.52”D
- Product without Stand Weight19.40 lbs.
- Product Packaging Dimensions41.89”W x 27.28”H x 5.51”D
- Product Packaging Weight27.56 lbs.
VIZIO Warranty
- WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.