THE HEART OF YOUR M2M NETWORK
The CradlePoint COR Series is built for your M2M network. It’s an affordable, highly-featured compact router designed for critical business and enterprise applications that require 24x7 connectivity.
With its compact size, sleek metal case, mounting bracket, and external mobile broadband antennas, COR is ideal for use in high-availability applications like ATMs, kiosks, surveillance, vehicles, etc.
Get instant network connectivity with a CradlePoint COR, just activate the built-in modem and go. Ideal for deployment as a primary connection solution where wired Internet is not available. It also supports traditional wired data networks like DSL or Cable for maximum network flexibility.
Note:
Specifications
WAN Integrated modem, 10/100 Ethernet port, WiFi as WAN*
LAN WiFi (802.11 b/g/n)*, two 10/100 Ethernet ports (WAN or LAN)
TEMPERATURE
-20°C to 60°C (-4°F to 140°F) operating modem as WAN
-20°C to 50°C (-4°F to 122°F) operating Ethernet as WAN
-30°C to 70°C (-22°F to 158°F) storage
RELATIVE HUMIDITY (non-condensing) 10% to 85%, operating 5% to 90%, storage
POWER DC input steady state voltage range: 9 - 18VDC Recommended inline fuse for vehicle installations: 1.5A fast-blow (see vehicle best practices installation guide for details)
WIFI* (IBR600) Transmit power: 15 dBm typical for all modes; receive sensitivity: -68 dBm @ HT20 (11n), -65 dBm @ HT40 (11n), -72 dBm typical @ 54 Mbps
(11g), -84 dBm typical @ 11 Mbps (11b); antennas: 5 dBi gain
SIZE 3.3-in x 4-in x 0.9-in (85mm x 102mm x 22mm)
WEIGHT 7.2 oz (200g)
CERTIFICATIONS FCC, WiFi Alliance*, carrier certifications (see individual SKUs for additional certifications)