Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
WAN:
- Integrated 4G LTE modem (with HSPA+ failover)
- Dual-modem capable with optional COR Extensibility Dock
- One 10/100/1000 Ethernet port (WAN or LAN), one 10/100 (WAN or LAN)
LAN: One 10/100/1000 Ethernet port (WAN or LAN), one 10/100 Ethernet port (WAN or LAN)
PORTS:
- Power
- 2-wire GPIO
- Two Ethernet LAN or WAN
- Two cellular antenna connectors (SMA)
- Two WiFi connectors* (reverse SMA)
- Cradlepoint COR Extensibility Dock Port/custom cable Port (15-pin) with 4 GPIOs, power input, ignition sensing and 5V out
TEMPERATURE:
- −20 °C to 60 °C (−4 °F to 140 °F) operating
- −30 °C to 70 °C (−22 °F to 158 °F) storage
HUMIDITY (non-condensing):
- 5% to 95% operating
- 5% to 95% storage
POWER:
- IBR600B
- Idle: 0.17A @ 12V
- Typical: – 0.45A @ 12V
- Max: 1.2A @ 12V
- IBR650B
- Idle: 0.13A @ 12V
- Typical: 0.25A @ 12V
- max: 1.0A @ 12V
- DC input steady state voltage range: 9 – 33VDC
- Recommended inline fuse for vehicle installations: 1.5A fast-blow
SIZE: 4.6 x 4.1 x 1.1 in (117 x 104 x 27.3 mm)
WEIGHT: 10.1 oz. (285 g)
CERTIFICATIONS:
- FCC
- WiFi Alliance*
- Safety: UL/CUL, CB Scheme, EN60950-1
- Shock/Vibration/Humidity: compliant with MIL STD 810G and SAEJ1455
- Materials: WEEE, RoHS, RoHS-2, California Prop 65
- Vehicle: E-Mark, compliant with ISO 7637-2
- Telecom: PTCRB/CTIA
- Carrier certifications (see individual SKUs for additional certifications)
*-IBR600B only