INSANELY GREAT SOUND
UE BOOM 2 is the 360-degree wireless Bluetooth speaker that blasts loud, insanely great sound with deep, powerful bass. Everywhere you go.
HAVE MUSIC, WILL TRAVEL
UE BOOM 2 was designed to live. To see the world. To get wet, muddy, covered in snow and beat up–but to always be awesome.
SAY IT TO PLAY IT
With the Siri and Google Now voice integration on UE BOOM 2, you'll always stay in the moment--with nothing between you and your music
DESIGNED FOR YOU
UE BOOM 2 brings the party wherever it goes and also looks damn good doing it. Unique speakers for unique people.
THE APP IS AWESOME
Use the UE BOOM 2 app to control the party from afar. Easy wireless updates give you access to awesome features like Tap Controls, Block Party and more.
Cherrybomb
Stop looking for the ignition fuse–the Cherrybomb UE BOOM 2 doesn't need to be lit on fire to trigger exploding sound. Legally available here and from our favorite mischief-loving retailers worldwide.
Note:
DIMENSIONS
Diameter: 67mm or 2 3/4 inches. Height: 180mm or 7 1/8 inches. Weight: 548g or 1.2lbs
WATERPROOF
IPX7 rated: UE BOOM 2 can be immersed in water up to 1m for up to 30 minutes.
AUDIO
Maximum Sound Level: 90dBA Frequency Range: 90Hz - 20kHz Drivers: two 45mm (1 3/4") active drivers and two 45mm x 80mm (1 3/4" x 3") passive radiators.
POWER
Rechargeable Lithium-Ion Battery for up to 15 hours of battery life between Micro USB charges. Actual battery life will vary with use, settings and environmental conditions. Charge time: 2.5 hours
WIRELESS CAPABILITIES
Pair up to 8 Bluetooth ® enabled devices - Connect up to two source devices at the same time. Wirelessly play (stream) to 2 UE BOOM 2s from one source. Mobile range of play is up to 33m (100 ft). NFC (passive) enabled - (works with active NFC enabled source devices * Android Jellybean and higher).
COMPATIBILITY
For Audio Playback - Smartphones, tablets and other devices that support Bluetooth® wireless audio profile [Advanced Audio Distribution Profile (A2DP)] or 3.5 mm audio output. Phone Calls: Phones that support Bluetooth® Hands-Free Profile (HFP1.5)