Roll 2 Speaker System

YOUR PARTY.
ON THE MOVE.

BIG, BOLD, BEAUTIFUL SOUND

Add a soundtrack to all your adventures with the big, bold, beautiful sound of UE ROLL 2. But how big, how bold, and how beautiful

IS THAT A BUNGEE?!

Why, yes. Yes, it is. Shouldn't all ultra-portable Bluetooth® speakers have a stretchy bungee cord?

SERIOUSLY, IT’S WATERPROOF

UE ROLL 2 is waterproof. Like, you can completely submerge in water and it will be totally cool.

GO FARTHER

The UE ROLL game has been changed. UE ROLL 2 is UE ROLL 2 for a reason.

Volcano

Secret entrances to the center of the earth, volcanoes are doorways to adventure-and the Volcano UE ROLL 2 your ticket in. Get yours today, here and from fiery retailers worldwide.

Manufacturer Part Number
984-000815
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIMENSIONS

Diameter: 135mm. Height: 40mm. Weight: 330 g

WATERPROOF

IPX7 rated: UE ROLL can be immersed in liquid up to 1m for up to 30 minutes.

AUDIO

Maximum Sound Level: 85dBA. Frequency Range: 108Hz – 20kHz. Drivers: One 2” driver and Two ¾” tweeters.

POWER

Rechargeable Lithium-Ion Battery for up to 9 hours of battery life between Micro USB charges. Actual battery life will vary with use, settings and environmental conditions. Charge time: 5.5 hours

WIRELESS CAPABILITIES

Pair up to 8 Bluetooth ® enabled devices – Connect up to two source devices at the same time. Wirelessly play (stream) to 2 UE ROLL 2s from one source. Mobile range of play is up to 30m or (100 ft).

COMPATIBILITY

For Audio Playback - Smartphones, tablets and other devices that support Bluetooth® wireless audio profile [Advanced Audio Distribution Profile (A2DP)] or 3.5 mm audio output.

APP CONFIGURABLE

2-YEAR LIMITED HARDWARE WARRANTY