ThinkStation 1TB/2TB SATA 3.5” Hybrid Drive option combines a small, fast and affordable amount of NAND flash memory with a traditional hard drive. It effectively merges Solid State Drive and Hard Disk Drive technologies that are compatible with traditional HDD modules while delivering SSD-like performance and hard drive capacity. Lenovo 1TB/2TB 3.5” Hybrid Drive option is a self-learning device, so no 3rd party software or driver is needed for data management. SSD-like performance is enabled automatically when accessing your most frequently used files so that your most frequent tasks tend to be completed very quickly. For those looking for high performance and large drive capacity on a budget, the ThinkStation 1TB SATA 3.5” Hybrid Drive is the best solution for your ThinkStation Systems.
Note:
General :Lenovo 2TB SATA 3.5" Hybrid Hard Drive Part number: 4XB0M33238
Ship Group: Memory module Warranty flyer
Hard Drive Form Factor: Std 3.5"
Hard Drive Capacity: 2TB
Hard Drive Size + Units: 3.5in
Capacity: 2
Capacity Units: TB
Size: 3.5
Size Units: in
Interface: SATA
Platter RPM: 7200
Maximum Transfer Rate: 6
Maximum Transfer Rate Units: Gbps
Agency Approvals & Certifications: CB,CE,KCC
Maximum Operating Humidity Units: %
Maximum Operating Temperature: 70
Maximum Operating Temperature Units: C
Minimum Operating Temperature: -40
Minimum Operating Temperature Units: C
Depth Metric: 146.99
Depth: 146.99mm
Depth Metric Units: mm
Depth (US): 5.79in
Height Metric: 26.1
Height: 26.1mm
Height Metric Units: mm
Height (US): 1.03in
Max Operating Humidity + Units: %
Max Operating Temperature + Units: 70C
Min Operating Temperature + Units: -40C
Weight US: 1.17
Weight US Units: lbs
Weight Metric: 0.54
Weight Metric Units: kg
Width Metric: 101.6
Width: 101.6mm
Width Metric Units: mm
Width (US): 4in
Warranty Period: Three Year
Warranty Type: Customer Replaceable Unit