3U High Performance Rackmount Chassis with 600W Redundant Power Supply

Introduce iStarUSA 3U industrial rackmount chassis D Storm D-300L. The full size back plane and width supports dual Intel and AMD CPU motherboard. It has excellent thermal solution with extra cooling fans. Optional 3.5 and 5.25 tray enable hot-swappable storage, RAID configuration, and total storage capacity up to 6 storage drives provide your server or cluster maximum flexibility and performance. The 600W redundant power supply ensures total up time of mission critical server applications.

Manufacturer Part Number
D-300L-60S2UP8
EAN/UPC
0846813037198,846813037198
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: D-300L-60S2UP8
RoHS Compliance Version: Yes
Form factor: 3 U
Standard Drive Bays:

  • 3.5" Drives: 2
  • 3.5" Drive (internal): 1
  • 5.25" Drives: 4
Indicators: Power, HDD, Temperature, Fan (Fan/Temp require sensor board TC-ISF08 )
Switches: Power, Reset
Supported PSU Type: 2U
Expansion Slots: 7
Security: Front Bezel Key Lock
Material of Front Bezel: Aluminum alloy
Material of Handle: SECC Zinc-Coated Steel
Material of Main Chassis: 1.2mm SECC Zinc-Coated Steel ( Japan Made )
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 2.0
Air Filter: Removable & Washable
Motherboard Size: 12 x 13 (EATX, ATX, microATX)
Cooling Fan: 1x60mm, 3x80mm
Optional Fan: 60mm x1
Ordering Information (Part Number):
  • Black Bezel:D-300L-60S2UP8
  • Blue Bezel:D-300L-BL-60S2UP8
  • Red Bezel:D-300L-RD-60S2UP8
  • Silver Bezel:D-300L-SL-60S2UP8
Dimensions (WxHxD):
  • 19.00" x 5.25" x 27.90"
  • 482.6 mm x 133.3 mm x 708.7 mm