2U 8-Bay Storage Server Rackmount Chassis with 600W Redundant Power Supply

The EX2M8-60S2UP8 storage server rackmount not only has the stylish appearance, but the functionality and flexibility make the chassis a new breed of storage server. As SAS and SATA technology has become a more cost effective solution, we have taken a step forward to prepare the migration of new technology and provide the mini SAS backplane to support both latest SAS and SATA hard drives, and also the 600W redundant power supply ensures total up time of mission critical server applications.

Manufacturer Part Number
EX2M8-60S2UP8
EAN/UPC
0846813037129,846813037129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: EX2M8-60S2UP8
RoHS Compliance Version: Yes
Form factor: 2 U
Standard Drive Bays:

  • 3.5" Drive (internal): 1
  • Hotswap 3.5": 8
  • Slim 5.25" Optical: 1
Hotswap HDD Type:: 3.5" SAS I/II & SATA I/II/III
Indicators: Power, HDD, LAN
Switches: Power, Reset
Expansion Slots: 7 (Low profile)
Material of Handle: Aluminum
Material of Main Chassis: Heavy-duty SGCC Cold-rolled Steel
Color of Main Chassis: Black
Motherboard Size: 12 x 13 (EATX, ATX, microATX)
Cooling Fan: 3x80mm
Dimensions (WxHxD):
  • 19.00" x 3.50" x 27.10"
  • 482.6 mm x 88.9 mm x 688.3 mm
Notes:
- hard drive backplane requires 2 molex power connectors
- a controller with at least two SFF-8087 or SFF-8643 connectors is required