1U 4-Bay Storage Server Rackmount Chassis with 500W Redundant Power Supply

The EX1M4-50R1UP8G storage server rackmount not only has the stylish appearance, but the functionality and flexibility make the chassis a new breed of storage server. As SAS and SATA technology has become a more cost effective solution, the chassis hard drive backplane supports both SAS and SATA hard drives, and also the 500W redundant power supply ensures total up time of mission critical server applications.

Manufacturer Part Number
EX1M4-50R1UP8G
EAN/UPC
0846813037105,846813037105
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: EX1M4-50R1UP8G
RoHS Compliance Version: Yes
Form factor: 1 U
Standard Drive Bays:

  • 2.5" Drive (internal): 1
  • Hotswap 3.5": 4
  • Slim 5.25" Optical: 1
Hotswap HDD Type: 3.5" SAS I/II & SATA I/II/III
Indicators: Power, HDD, LAN
Switches: Power On/Off, Reset, Mute
Expansion Slots: 1
Material of Main Chassis: Heavy-duty SGCC Cold-rolled Steel
Color of Main Chassis: Silver
Front Connector: 2x USB 2.0
Motherboard Size: 12 x 13 (EATX, ATX, microATX)
Cooling Fan: 5x40mm
Dimensions (WxHxD):
  • 19.00" x 1.75" x 25.98"
  • 482.6 mm x 44.4 mm x 659.9 mm
Notes:
- hard drive backplane requires 2 molex power connectors
- standard I/O shield will NOT fit any 1U chassis.