Kaliber Gaming SURFAS Professional Gaming Mouse Mat

Precision Pro Gaming Mouse Pad

Kaliber Gaming by IOGEAR's SURFAS Professional Gtournament level gaming performanceaming Mouse Mat is designed to provide tournament level gaming performance with any type of mouse. The SURFAS features a micro-weave top layer that provides superior control with FPS mice, and its ultra-uniform surface texture aids sensor pickup for precision tracking. The large size allows lower DPI players more room for movement without running off the pad, while the smooth horizontal grain helps boost side-to-side speed.

Perfect for FPS Players

The SURFAS is the perfect size for First-Person-Shooter players that prefer to game with a lower, more precise dpi setting for games like Counter-Strike: GO, etc. and ensures you can react quickly without running off the pad. Aside from its ample size, the SURFAS features a micro-knit woven top layer that provides a higher level of control while also maintaining a smooth gliding surface.

Designed for Laser or Optical Sensors

The ultra-uniform textured top layer of the SURFAS aids sensor pickup, for improved mouse tracking regardless of sensor type. The textured cloth-like layer of the SURFAS mouse mat is actually a reduced-friction material, designed to yield improved control and reduced over travel for high dpi laser mice.

Manufacturer Part Number
GGMM1
EAN/UPC
0881317514059,881317514059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


FunctionGGMM1
DimensionsGGMM1POP Information
10'' Peg Hook: 4
6'' Peg Hook: 3
Unit Dimensions
Height: 11.8" (29.7cm)
Depth: .2" (.4cm)
Length: 15.6" (39.7cm)
Inner Pack
Width: 13.4" (34.0cm)
Height: 5.9" (15.0cm)
Depth: 8.2" (20.8cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 2.4" (60cm)
Height: 13.2" (33.3cm)
Depth: 2.4" (60cm)
Master Carton
Width: 14.1" (35.8cm)
Height: 13.4" (3.40cm)
Depth: 9.2" (23.3cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 9.1lb (4.1kg)
Inner Pack Wt.: 4.0lb (1.8kg)
Unit Pack Wt.: .6lb (.3kg)
Unit Wt.: .5lb (.2kg)