Surface 3 Type Cover (Black)

Tablet to laptop in a snap 

Just add Surface 3 Type Cover to your Surface 3 to turn it into a highly versatile laptop. One of the thinnest mechanical keyboards out there, Surface 3 Type Cover features everything you need from a keyboard. It’s also super stable, making it great for typing on your lap—or any surface really. And it’s incredibly easy to slip on and take off.

Full keyboard capabilities 

Thin and comfortable to use, Surface 3 Type Cover has the speed and ability of a classic laptop keyboard. Its keys are backlit, making it great for all-nighters. And it comes in eye-catching colors.

Loaded and capable 

Surface 3 Type Cover features a QWERTY keyboard, a full row of Function keys (F1-F12), Windows shortcut keys, and media controls. Take control of the cursor with your fingertip using the built-in touchpad. 

Doubles as protection 

When folded back, Surface 3 Type Cover keys disable to prevent unwanted typing while you’re using your Surface 3. Flip Surface 3 Type Cover closed to turn the display off and shield the screen from bumps and scratches. 

Cool, like you 

Surface 3 Type Cover is available in 5 colors, so you can show off how chic you truly are. Choose from black, bright blue, red, dark blue, and bright red.

Manufacturer Part Number
A7Z-00001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported platforms Surface 3

Dimensions 10.5 x 7.40 x 0.19 inches (268 x 188 x 4.9 mm) 

Weight  <0.58 pounds (<265 grams) 

Available colors

Black
Bright Blue
Red
Dark Blue
Bright Red

Keys

Activation: Moving (mechanical) keys
Layout: QWERTY, full row of function keys (F1 – F12)
Dedicated buttons for Windows shortcuts and media controls

Interface Magnetic

Sensors  Accelerometer 

Warranty 1-year limited hardware warranty