OfficeJet 250 Mobile All-in-One Printer

Print, scan, and copy with this compact, portable all-in-one with a 10-sheet automatic document feeder. Easily connect and print from your mobile device using Bluetooth® Smart technology and Wi-Fi Direct®—no network required.

Quickly print, copy, and scan multipage documents hands-free with the 10-page automatic document feeder.

Simply connect and print from your laptop or mobile devices.

Start printing right out of the box with quick and easy setup, using HP Auto Wireless Connect.

This durable, compact all-in-one fits in your car, backpack, and more for convenient printing anywhere.

Count on inspired design and lasting quality from a printing leader. Flexible power options let you charge in the car, office, and home. Quiet performance reduces interruptions while Original HP inks deliver affordable, high-quality documents.

Power through the workday. Charge from home, in your car or office, and more.

Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.

Minimize disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.

Get high-quality prints time after time with an all-in-one designed and built to be reliable.

Get exceptional performance with fast mobile print speeds and cartridges that let you print more pages than other in-class cartridges. Reduce interruptions with fewer supplies replacements and a long battery life.

Reduce charging interruptions with a long-lasting battery.

Get the highest page yields of any in-class all-in-one, using Original HP cartridges.

Set the pace for success wherever you go. Keep moving through the day with fast print speeds.

The 2.65-inch (6.73 cm) color touchscreen makes for easy printing, scanning, and copying.

Manufacturer Part Number
CZ992A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Operating Systems
Compatible operating systems:

  • Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks
  • 1 GB HD
  • Internet required
Compatible network operating systems:
  • Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks
  • 1 GB HD
  • Internet required
Advanced Features

Energy savings feature technology: HP Auto-Off Technology
Printer smart software features: Automatic Paper Width Sensing
Scanner advanced features: 10-page Automatic Document Feeder (ADF)

Processor
Processor speed: 700 MHz

Printer Specifications

Functions: Print, copy, scan
Multitasking supported: Yes
Automatic paper sensor: Yes
Borderless printing: Yes (up to 5 x 7 in, 127 x 177 mm)
Duplex printing: Manual (driver support provided)
Duty cycle (monthly, letter): Up to 500 pages
Duty cycle (monthly, A4): Up to 500 pages
Recommended monthly page volume: 100 to 300
Envelope feeder: No
Memory card compatibility: None
Paper trays, maximum: 1
Paper trays, standard: 1
Print colours: Yes
Printer drivers included: Yes
Print languages: HP PCL 3 GUI
Vertical alignment accuracy: +/- 0.02 mm
Print technology: HP Thermal Inkjet
SureSupply supported: Yes
Duty cycle footnote number: [7]

Printing Media

Handling Maximum input capacity (4x6 photo): Up to 20
Maximum input capacity (photo paper): Up to 15
Maximum input capacity (sheets): Up to 50
Maximum input capacity (cards): Up to 20
Envelope input capacity: Up to 5
Maximum input capacity (labels): Up to 5
Maximum input capacity (10x15cm photos): Up to 15
Maximum input capacity (transparencies): Up to 5
Input capacity: Up to 50
Standard input capacity (cards): Up to 20
Standard input capacity (envelopes): Up to 5
Standard input capacity (legal): Up to 50
Standard input capacity (transparencies): Up to 5
Paper handling input, standard: Up to 50
Supported Printing Media Media sizes, custom: 76 x 102 to 216 x 356 mm
Standard media sizes (duplex): 76.3 x 127 to 215.9 x 355.6 mm
Media sizes supported: A4
A5
A6
B5 (ISO)
B5 (JIS)
envelopes (A2
C5
C6
DL)
photo (10 x 15 cm
L
2L)
Japanese Postcard
Ofuku Hagaki
Media types: Plain Paper
HP Photo Papers
HP Matte Brochure or Professional Paper
HP Matte Presentation Paper
HP Glossy Brochure or Professional Paper
Other Photo Inkjet Papers
Other Matte Inkjet Papers
Other Glossy Inkjet Papers
Plain Paper, Light/Recycled
Media weight, supported: 60 to 300 g/m²
Media weight, recommended: 75 g/m²
Print Area Maximum print area: 209.9 x 349.6 mm
Bottom margin (A4): 3 mm
Left margin (A4): 3 mm
Right margin (A4): 3 mm
Top margin (A4): 3 mm
Print Resolution Print quality black (best): Up to 1200 x 1200 rendered dpi (when printing from a computer)
Print quality color (best): Up to 4800 x 1200 optimized dpi color (when printing from a computer and 1200 input dpi)
Print Speed Print speed black (ISO): On AC: up to 10 ppm
On Battery: up to 9 ppm
Print speed color (ISO): On AC: up to 7 ppm
On Battery: up to 6 ppm
Print speed black (best, letter): On AC: up to 4 ppm
On Battery: up to 3 ppm
Print speed black (best, A4): On AC: up to 4 ppm
On Battery: up to 3 ppm
Print speed black (draft, letter): On AC: up to 20 ppm
On Battery: up to 18 ppm
Print speed black (draft, A4): On AC: up to 20 ppm
On Battery: up to 18 ppm
Print speed black (normal, letter): On AC: up to 10 ppm
On Battery: up to 9 ppm
Print speed black (normal, A4): On AC: up to 10 ppm
On Battery: up to 9 ppm
Print speed color (draft, letter): On AC: up to 19 ppm
On Battery: up to 17 ppm
Print speed colour (draft, A4): On AC: up to 19 ppm
On Battery: up to 17 ppm
Print speed color (normal, letter): On AC: up to 7 ppm
On Battery: up to 6 ppm
Print speed colour (normal, A4): On AC: up to 7 ppm
On Battery: up to 6 ppm
Print speed (A4/letter) footnote number: [5]
Box contents What's in the box: HP OfficeJet 250 Mobile All-in-One Printer
HP 62 Setup Black Ink Cartridge (~200 pages)
HP 62 Setup Tricolor Ink Cartridge (~120 pages)
Software CD
Setup Poster
Power Cord (US, EMEA, APJ)
Print Time First page out black (A4, ready): On AC: as fast as 11 s
On Battery: as fast as 11 s
First page out color (A4, ready): On AC: as fast as 13 s
On Battery: as fast as 14 s
First page out color (letter, ready): On AC: as fast as 13 s
On Battery: as fast as 14 s
First page out black (letter, ready): On AC: as fast as 11 s
On Battery: as fast as 11 s
First page out footnote number: [6]
Copier Specifications Colour copy capability: Yes
Copies, maximum: Up to 50 copies
Copy reduce / enlarge settings: 25 to 400%
Copier settings: Legal to letter
A4 to letter
Letter to A4
Copy Resolution Copy resolution (black text): Up to 600 dpi
Copy resolution (color text and graphics): Up to 600 dpi
Copy resolution (black graphics): Up to 600 dpi
Copy Speed Copy speed black (draft, A4): On AC: up to 18 ppm
On Battery: up to 17 ppm
Copy speed black (best, A4): On AC: up to 2 ppm
On Battery: up to 2 ppm
Copy speed black (best, letter): On AC: up to 2 ppm
On Battery: up to 2 ppm
Copy speed colour (best, A4): On AC: up to 1 ppm
On Battery: up to 1 ppm
Copy speed color (best, letter): On AC: up to 1 ppm
On Battery: up to 1 ppm
Copy speed black (draft, letter): On AC: up to 18 ppm
On Battery: up to 17 ppm
Copy speed color (draft, letter): On AC: up to 15.5 ppm
On Battery: up to 14.5 ppm
Scanner Specifications Bit depth: 24-bit
Image scaling or enlargement range: 25 to 400% in 1% increments at 300 dpi resolution
Automatic document feeder capacity: Up to 10
Color scanning: Yes
Scan file format: Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable PDF (.pdf), Text (.txt), TIFF (.tif)
Levels of grayscale: 256
Scan input modes: Front-panel scan, copy
HP Officejet 250 Mobile AiO SW Driver: HP AIO apps in mobile device.
Scan size (ADF), maximum: 216 x 356 mm
Scan technology: CIS
Twain version: Version 1.9
Scanner type: Sheet-feed
Transparent materials adapter (supported): No
Transparency adapter: No
Scan Resolution Enhanced scanning resolution: Up to 600 dpi
Scan resolution, hardware: Up to 600 x 600 dpi
Scan resolution, optical: Up to 600 dpi
Scan resolution enhanced disclaimer: Up to 600 dpi
Scan Speed Scan speed (normal, A4): Up to 9 ppm black/white or greyscale
up to 3.6 ppm color
Digital Sender Specifications File formats, supported: PDF
JPEG
and Editable Text (OCR) formats supported
Send to email capability: Yes
Camera Specifications PictBridge supported: No
Output file format: JPEG
PDF
TIFF
HP Real Life technologies™: HP Real Life Technologies: Default =OFF
Video action printing supported: No
Cartridges and Printheads Technology: Ink
Ink types: Dye-based (color)
pigment-based (black)
Number of print cartridges: 2: 1 black, 1 color (cyan, magenta, yellow)
Color(s) of print cartridges: Black, Tri-color: Cyan, Magenta, Yellow
Print colors maximum: 2
Print head nozzles: 704 (black), 684 (Tri color)
Print heads: 2 (1 Black, 1 color)
Replacement cartridges: HP 62 Black Original Ink Cartridge
HP 62 Tri-color Original Ink Cartridge
HP 62XL High Yield Black Original Ink Cartridge
HP 62XL High Yield Tri-color Original Ink Cartridge
Memory Memory, standard: 256 MB DDR3
Memory slots: None
Memory, maximum: 128 MB
Display Specifications Display: 2.65" CGD DISPLAY, IR Touch
Connectivity and Communications Wireless: 1 WiFi 802.11b/g/n
Network capabilities: Wi-Fi + Wi-Fi direct
Wireless capability: Yes. Wireless, wifi direct & BLE
Mobile printing capability: Yes
HP auto wireless connect: Yes
Connectivity, standard: 1 USB 2.0 device
1 USB 2.0 host
1 wireless
1 wifi direct
1 BLE
HP ePrint capability: Yes
Network protocols, supported: Wi-Fi network support
Mobile printing capability footnote number: [4]
Rack and Power Specifications Number of users: 1-3 Users
Weights Weight: 2.96 kg (3.06 kg with Battery)
Package weight: 4.8 kg
System Components Control panel: IR Touch with 3 magic buttons for "Home", "Back" and "?"
System Requirements Minimum system requirements for Macintosh: Apple® OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks
1 GB HD
Internet required
USB
Minimum system requirements: Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks
1 GB HD
Internet required
USB. Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
System requirements, recommended: Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks
1 GB HD
Internet required
USB. Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
Recommended Macintosh system requirements: Apple® OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks
1 GB HD
Internet required
USB
Software and Applications Software included: HP Dropbox, HP Google Drive, Microsoft DotNet
Mac compatible: Yes

First copy out color (letter): On AC: as fast as 20 sec
On Battery: as fast as 22 sec
First copy out black (letter): On AC: as fast as 20 sec
On Battery: as fast as 22 sec
Dimensions Minimum dimensions (W x D x H): 380.2 x 198.3 x 91.3 mm
Package dimensions (W x D x H): 517 x 132 x 242 mm
Battery and Power Power: Input voltage: 100 to 240 VAC, 50 to 60 Hz
200 to 240 VAC, 50 to 60 Hz
Power supply type: Built-in universal power supply
Power consumption: 0.14 watts (Manual-Off), 3.4 watts (Standby), 0.81 watts (Sleep)
Power consumption footnote number: [3]
Warranty Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)