Z583 Computer Case

Micro-ATX

  • Tool-Free Installation and Easy Maintenance
  • Best Performed SECC Japanese Steel Metal
  • Excellent Thermal Solution

Manufacturer Part Number
IW-Z583.D450TB3L
EAN/UPC
0827955009106,827955009106
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Size: Mini Tower Chassis
External Drive Bays: 5.25" x 2, 3.5" x 2
Internal Drive Bays: 3.5" x 1, 2.5" x 1
Front Ports: USB 2.0 x 2, HD Audio
Dimensions (H x W x D) w/o Front Panel:

  • 363 x 180 x 370 mm
  • 14.3" x 7.1" x 14.6"
MB Form Factor: Micro ATX / Mini-ITX
I/O Expansion Slots: PCI-E Expansion Slot x 4
Power Supply: ATX 12V Form Factor, PSII Size
Thermal Solution:
  • Supports 80mm or 90mm Rear Fan
  • Intel Certified TAC 2.0
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional:
  • 80mm or 90mm Rear Fan
  • eSATA
  • Chassis Intrusion Switch
  • USB 3.0 x 2
  • 3.5” to 2.5” HDD/SSD Bracket
* The actual product is subject to change without prior notice. In Win Development Inc. reserves the right to make final modifications.