805 ATX-Chassis

Incredibly Dynamic Visual Effects

The 270 degree wide-angle visual perspective allows you to enjoy dynamic visual and gaming presentations while the system is running.

High Quality Aluminium Material

The elegant and sleek 805 is constructed with high quality aluminium with anodized stylish hairline on the top and front I/O panels.

 

Manufacturer Part Number
805CR-IEARB (red)
EAN/UPC
0827955018245,827955018245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model 805 Type-C Version
Color: Black/Red/Gold
Case Type: Mid Tower
Case Material: Aluminium, Tempered Glass
M/B Compatibility: ATX, Micro-ATX, Mini-ITX
Expansion Slots:

  • PCI-E X 8
  • High-end Graphics Card Compatible
  • - Length: 320mm Maximum
  • - Height: 164mm Maximum
Front Ports:
  • 2 x USB 2.0
  • 1 x USB 3.0
  • 1 x USB 3.1 Type-C
  • HD Audio
External Drive Bays: N/A
Internal Drive Bays:
  • 2 x 2.5"/3.5"
  • 4 x 2.5"
Thermal Solution Compatibility:
  • 2 x 120/140mm Front Fan
  • 1 x 120 Rear Fan (Pre-installed)
  • 2 x 120mm Bottom Fan
  • 1 x 280mm Front Radiator
  • 1 x 120mm Rear Radiator
  • CPU Heatsink Compatible - CPU die surface to side panel height: 156mm Maximum

Power Supply Compatibility: PSII: ATX12V and EPS 12V
- Length: 220mm Maximum
Product Dimension
(H x W x D): 476mm x 205mm x 455mm
18.7”x 8” x 18”
Product Dimension (H x W x D) with screw height :
  • 476mm x 221mm x 455mm
  • 18.7”x 8.7” x 18”
Package Dimension (H x W x D):
  • 315 x 570 x 620mm
  • 12.4” x 22.4” x 24.4”
Net Weight: 6.85kg/15.1lb
Gross Weight: 9.15kg/20.2lb

* In Win products comply with RoHS regulations
* Specifications may vary based on different regions