StoreVirtual 3200 4-port 10GbE iSCSI LFF Storage

Does your small-to-medium business need affordable storage that’s easy to manage, keeps your business up and running, and scales as your business needs grow? The HPE StoreVirtual 3000 Storage is an advanced storage architecture designed with simplicity in mind to offer a highly virtualized backend and a single storage capacity pool for superior efficiency. It offers a single screen to manage the platform via an intuitive GUI with a common look and feel with other Hewlett Packard Enterprise user experiences.

It delivers an affordable, granular building block approach with an entry-level unit that scales when you need it. Such flexible scaling capabilities give you investment protection and extend ROI in a world where throw-away mentality is still common.

This hardware platform runs the StoreVirtual operating system providing unique scalability, resiliency, and management capabilities to deliver a cost-effective, shared storage system for a wide range of SMB customers.

Features

Low-cost Entry Price Points for Even the Tightest of IT Budgets

The HPE StoreVirtual 3000 Storage is designed for traditional hard drives with the option to transition to hybrid flash at any time for increased performance.

The optional Adaptive Optimization feature reacts to real-time I/O fluctuations as workloads change to make sure the most frequently used data is automatically moved to the fastest storage media without user intervention.

Offering a very affordable, granular building block approach, the StoreVirtual 3000 delivers low-entry price points with robust scale-up capabilities.

Start with a base configuration and scale as needs grow, providing investment protection and extended ROI in a world where throw-away mentality is still common.

Users can upgrade the StoreVirtual 3000 by adding flash to deliver application acceleration when ready.

Deploy in Minutes with Zero Learning Curve

The HPE StoreVirtual 3000 Storage offers cloud-based analytics with built-in best practices algorithms to enable customers to get more out of their storage investment.

A powerful, proactive cloud-based analytics engine makes storage optimization a snap.

The system was developed with a highly virtualized 12 Gb SAS back-end and a single pool of storage capacity to offer superior efficiency.

Designed with simplicity in mind, the StoreVirtual 3000 offers a single screen for manageability through an intuitive GUI delivering a common user experience with other Hewlett Packard Enterprise products.

Constant Access to Business Applications

The HPE StoreVirtual 3000 Storage offers cloud-based analytics with built-in best practices algorithms to enable customers to get more out of their storage investment.

A powerful, proactive cloud-based analytics engine makes storage optimization a snap.

The system was developed with a highly virtualized 12 Gb SAS back-end and a single pool of storage capacity to offer superior efficiency.

Designed with simplicity in mind, the StoreVirtual 3000 offers a single screen for manageability through an intuitive GUI delivering a common user experience with other Hewlett Packard Enterprise products.

Manufacturer Part Number
N9X21A
EAN/UPC
0889894130846,889894130846
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Capacity :

  • 8 TB Starting
  • 288 TB Maximum
  • Maximum raw capacity, including array and three expansion enclosures.

Drive description :
  • (12) LFF MDL SAS/SSD
  • Supported

Host interface :
  • 10 GbE iSCSI (4) Ports
  • Included

Storage expansion options :
  • Up to three additional HPE StoreVirtual 3000 drive enclosures (can mix/match Small Form Factor and Large Form Factor)

Management features :
  • Web-based StoreVirtual Management Console user interface

Replication support :
  • Remote Copy (requires HPE StoreVirtual 3200 Advanced Data Services license or electronic license)

Thin provisioning support :
  • Thin Provisioning, Space Reclamation (T10 UNMAP)

Smart clone support :
  • SmartClone Technology supported

Snapshot support :
  • Application Aware Snapshots (2000+ total)

Availability features :
  • Redundant, hot swap power supplies
  • redundant hot swap fans
  • redundant, hot plug hard drives, integrated storage controllers with battery-backed write cache
  • disk RAID 5, 6 and 10
  • Optional Network RAID levels (per volume) 0, 10
  • Based on the StoreVirtual operating system which offers up to 99.999% [1] availability.

Compatible operating systems :
  • Microsoft Windows Server 2012 R2
  • Microsoft Windows Server 2012
  • Microsoft Windows Hyper-V
  • VMware ESXi 5.x
  • VMware ESXi 6.x
  • Ubuntu Server Edition 12.04 LTS
  • For more information please visit https://h20272.www2.hpe.com/spock/

What's included :

Differentiator :
  • HPE StoreVirtual 3200 storage with 4-ports of 10GbE iSCSI in a large form factor drive chassis

Warranty - year(s) (parts/labor/onsite) :
  • 3/0/0

What's in the box :
  • HPE StoreVirtual 3200 4-port 10GbE iSCSI LFF Storage system, a rackmount kit and two power cables