Solid State Drive

Manufacturer Part Number
N9X85A
EAN/UPC
0190017004532,190017004532
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Weight: 5 lb (2.27 kg)
Dimensions (W x D x H): 7.25 x 10.5 x 5 in (18.41 x 26.67 x 12.7 cm)
What's in the box : (1) StoreVirtual 3000 800GB 12G SAS Mixed Use SFF (2.5in) 3yr Warranty Solid State Drive