1593L 15-inch Open-Frame Touchmonitor

The Elo 1593L 15" open-frame LCD touch display complements the Elo expanding family of touch solutions for kiosks, casino and amusement, retail self-service, and industrial automation. Featuring a slim design and narrow outside dimensions, the state-of-the art energy-saving LED backlight uses less electricity to operate and generates less heat.

This compact touch display is “designed for touch” with proven Elo expertise and reliability built in. The 1593L provides stable “drift-free” operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. The touchscreen is sealed against dirt, dust and liquids, which simplifies integration into the final enclosure. Long-lasting product availability can be expected as the design and tooling is controlled by Elo specifications.

Available with a choice of industry leading touch technologies, in single- or multi-touch technology, including IntelliTouch single-touch surface acoustic wave (SAW) touchscreen technology, and Elo’s latest projected capacitive (PCAP) 2GS (two glass solution) multi-touch with Zero-bezel, offering pristine optical clarity and touch durability.

At Elo, we design, build and are responsible for the complete solution with touch integrated from the start. We use our own touchscreens combined with our software and drivers, everything is designed to work together and tested as part of our life testing processes.

Worldwide agency approvals cover the whole display, which is developed, built, serviced and supported by a true single source supplier. The 1593L open-frame LCD touch display provides an economical solution for system integrators and VARs.

Manufacturer Part Number
E196874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 1593L
Bezel color: Black
Active Display Area: 344.232 x 193.536 mm / 13.55 x 7.62 inches
Dimensions: IntelliTouch: 376.8 x 221.1 x 46.3 mm / 14.83 x 8.7 x 1.82 inches

See dimensional drawings for details
LCD Technology: Active matrix TFT LCD
Diagonal Size: 15.6"
On-Screen Display (OSD): Accessible through switches on the unit’s tethered OSD Control box.

Controls: Menu, Up, Down, Select, Power

Settings: Brightness, Contrast, Clock, Phase, H-Position, V-Position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through

Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese

Lockouts: OSD, Power

Native Resolution: 1366x768
Aspect Ratio: 16:9
Preset Video Timings: 640x480 60Hz
720x400 70Hz
800x500, 60Hz
800x600 56, 60Hz
1024x768 60Hz
1280x800 60Hz
1280x1024 60Hz
1366x768 60Hz, 60Hz RB
Number of Colors: 16.7 million
Brightness (typical): LCD panel: 300 nits
IntelliTouch: 270 nits
Projected Capacitive (PCAP): 270 nits
Response Time (Tr + Tf) (typical): 10 msec
Viewing Angle (typical): Horizontal: ±80° / 160°
Vertical: ±80° / 160°
Contrast Ratio (typical): 500:1

Video

Video: Analog VGA on Female DB-15 connector
DisplayPort V1.1a - Supports later versions of Display Port video input
Input Video Horizontal Sync frequency range: 30 - 82KHz
Input Video Vertical Sync (frame rate) frequency range: 50-75Hz
Audio: N/A

Power

Power:

External DC - Optional power brick (sold separately)

Monitor input power connector: Coaxial power jack (2.0mm (+0.0 -0.1mm) pin outer diameter, 6.4mm (+/- 0.3mm) barrel inner diameter, 8.8mm (+/- 0.3mm) barrel depth)

Monitor input power signal specifications: 12VDC +/- 5%

Power Consumption (Typical):

ON (monitor + adapter at 230V/50Hz): 15W
SLEEP (monitor + adapter at 230V/50Hz): 1.5W
OFF (monitor + adapter at 230V/50Hz): 0.5W

Weight

Weight: Unpackaged: 3.02 Kg (6.7lb)
Packaged: 4.62 Kg (10.2lb)

Dimensions

Shipping box Dimensions: 470 (L) x 331 (W) x 175 (H) mm / 18.5 (L) x 13.03 (W) x 6.89 (H) inches

Environmental

Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(non-condensing): Operating: 20% - 80%
Storage: 10% - 95%

Other

Mounting Options: 75 mm VESA mount 
2-hole mounting interface on all 4 sides
Rear mount (PCAP Models) 
Front mount with optional bezel kit (IT Models) 
Rack mount with optional bezel kit (IT Models) 
Flush mount with included brackets (PCAP Models 

Box contents:All displays include:

  • VGA Cable
  • RJ45 OSD Remote
  • USB Touch Cable
  • User Manual CD
  • Quick Install Guide; For Zero-Bezel Models: Flush Mount Brackets w/Screws; For Bezeled Models: “L” (Side Mount) Brackets and w/Screws