The Elo 1291L 12-inch open-frame LCD touch display features a slim design and narrow outside dimensions thanks to the state-of-the-art, energy-saving LED backlight, using less electricity to operate and generating less heat. This compact touch display is designed for touch with proven Elo expertise and reliability built in. The 1291L provides stable, drift-free operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. Featuring a brilliant wide viewing angle panel, the 1291L instantly grabs and holds the users’ attention for kiosks, casino and amusement, retail self-service, and industrial automation environments.
Easily integrated.
The touchscreen is sealed against dirt, dust and liquids, which simplifies integration into the final enclosure. Projected capacitive (PCAP) units can be sealed into a solution and obtain an IP65 rating on the front side of the unit. With the design and tooling being controlled by Elo, long-lasting product availability can be expected, as well as backwards compatibility, helping to minimize enclosure costs.
Touch ready.Available with a choice of industry-leading single-touch or multi-touch technologies, including IntelliTouch® single-touch surface acoustic wave (SAW) touchscreen technology, and Elo’s latest TouchPro™ PCAP two glass solution (2GS) 10-touch with Zero-bezel, offering pristine optical clarity and touch durability.
Commercial-grade.The Elo open frame touchscreen display delivers the quality and reliability Elo is known for, and is backed by our three-year standard warranty. We design, build and are responsible for the complete solution, with touch integrated from the start. Using our touchscreens combined with our software and drivers, everything is designed to work together and is tested as part of our life testing processes. All our products go through rigorous reliability testing (over 20 tests) to deliver 50,000 MTBF.
Note:
Part Number(s)
IntelliTouch (Worldwide) - E175964
Enclosure Color
Black
Touch Technology & Capacity
SAW (IntelliTouch® Surface Acoustic Wave) - Single Touch
PCAP (TouchPro™ Projected Capacitive) - 10 Touch
Diagonal Size
12.1'' diagonal, Active matrix TFT LCD (LED)
On Screen Display
Accessible through switches on the unit’s tethered OSD Control box.
Controls: Menu, Up, Down, Select, Power
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Aspect Ratio
4:3
Active Area (mm)
9.69" x 7.26"/ 246mm x 184.50mm
Resolution
800 x 600 at 60 Hz
Other Supported Resolutions
640 x 480 60Hz
800 x 500, 60Hz
800 x 600 60Hz
Viewing Angle
Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total
Colors
16.2 million
Brightness (typical)
LCD panel: 450 nits
IntelliTouch: 184 nits
Response Time-total (typical)
25 msec
Contrast Ratio
1500:1
Input Video Format
Analog VGA on Female DB-15 connector
DisplayPort V1.1a - Supports later versions of Display Port video input
Input Video Frequency
Horizontal: 30 - 38 KHz
Vertical: 50 - 75 Hz
Power Supply
External DC - Optional power brick (sold separately)
Input Voltage
12VDC +/- 5%
Input Connector
Coaxial power jack (2.0mm (+0.0 -0.1mm) pin outer diameter, 6.4mm (+/- 0.3mm) barrel inner diameter, 8.8mm (+/- 0.3mm) barrel depth)
Power Consumption (Typical)
Monitor + Adapter at 230V/50Hz
ON: 15 W
SLEEP: 1.5 W
OFF: 0.5W
Dimensions
IntelliTouch: 11.91" x 9.54" x 1.96" / 302.5mm x 242.2mm x 49.8mm
PCAP: 11.90" x 9.53" x 1.77" / 302.5mm x 242mm x 44.9mm
Shipping Box Dimensions
15.12" x 12.68" x 14.38" / 384mm x 322mm x 185mm
Weight (Unpackaged)
5.8lbs / 2.65 Kg
Weight (Packaged)
10.5lbs / 4.75 Kg
Operating Temperature
0°C to 40°C / 32°F to 104°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 10% to 95%
Sealability
Touchscreen sealed to bezel
Touchscreen sealed to LCD
MTBF
50,000 hours demonstrated
Warranty
3-year
Regulatory approvals and declarations
Australia RCM; Canada cUL, IC; China CCC; Europe CE TUV; Japan VCCI; Korea KCC; Mexico CoC; Taiwan BSMI; United States UL, FCC; International CB; RoHS, China RoHS, WEEE, IMERC
Mounting Options
4-hole 75mm VESA mount
Rear mount through bezel or with included mounting brackets (IT models).
What's in the Box
VGA Cable
RJ45 OSD Remote
Touch USB Cable
User Manual CD
Quick Install Guide; For Zero-Bezel Models: Flush Mount Brackets w/Screws
Options / Peripherals / Upgrades
Elo Remote OSD (RJ45) - Elo P/N: E483757
Replacement Cable Kit - Elo P/N: E378229
European & Korea power brick - Elo P/N: E571601
IntelliTouch Stylus Pen - Elo P/N: D82064-000
Elo 12-inch - L-Bracket - Elo P/N: E549171