The multi-purpose fixed tablet form factor 21.5-inch I-Series for Windows interactive signage delivers commercial-grade computing with the capabilities, security and enterprise infrastructure of a powerful Windows-based platform with a sleek, ultra-thin, yet durable fixed tablet form factor at only 1.8 inches thick. The I-Series is designed for easy in-field system upgrades and ease of serviceability bringing reliability and performance with the latest developments in touchscreen technology. The fully integrated I-Series is ideal for immersive interactive applications in all commercial markets including retail, hospitality, gaming, corporate and medical environments. And with flexible mounting options in portrait, landscape and tabletop orientation using Elo wall, floor and tabletop mounting accessories, application use is endless.
Processing power.The touchscreen computer offers the processing power needed for seamless engagement in any environment with the latest Intel processors. The 6th-generation Intel Skylake i5 with HD530 graphics for top-end performance or the fan-less Braswell Celeron are ideal for ultra-low noise environments. The I-Series for Windows can be pre-installed with Windows 10, Windows 8.1, or Windows 7, or with no OS.
Integrated touch.Available in two wide-format display sizes, 15.6 inches and 21.5 inches, the I-Series for Windows all-in-one touchscreen features our industry-leading TouchPro™ projective capacitive (PCAP) technology that provide a 10-touch tablet-like interactive experience. With edge-to-edge glass, it is easy to clean with no edges to trap dirt and grease.
Configured perfection.Create additional interactive touchpoints with our built-in Bluetooth and optional peripherals, including near-field communication (NFC/RFID), mag strip reader (MSR), barcode reader and other general purpose analog I/O (GPIO) accessories. Or add a stand and a customer-facing display to create a seamless point of sale system.
Commercial grade.The 21.5-inch I-Series delivers the quality and reliability Elo is known for, and is backed by our 3-year standard warranty, extendable to five years. Unlike tablets, the product is designed for long-term commercial use with no mechanical components (such as fans or spinning drives) and no battery. All our products go through rigorous reliability testing (over 20 tests) to deliver 50,000 MTBF. The 21.5-inch I-Series meets EN62262 IK06 & UL60950 ball drop impact protection.
Note:
Part Number(s)
PCAP i2 Win10 (Worldwide) - E222788
Enclosure Color
Black
Touch Technology & Capacity
PCAP (TouchPro™ Projected Capacitive) - 10 Touch
Processor
ESYxxi2: Intel® Celeron® 1.6 GHz N3160 Quad-Core Processor; 2MB L2 Cache
Graphics
ESYxxi2: Intel HD Graphics 400
BIOS
AMI
Memory (RAM)
ESYxxi2: 2GB DDR3L SODIMM on 1 of 2 slot (Expandable to 8GB)
NOTE: Maximum memory using 2 available slots; Replaceable up to 8GB maximum, SODIMM DDR3L-1600
Storage
128GB 2.5" 7mm SATA SSD
Diagonal Size
21.5'' diagonal, Active matrix TFT LCD (LED)
On-Screen Display (OSD)
Power, Brightness Up, Brightness Down, Volume Up, Volume Down
Aspect Ratio
16:9
Active Area (mm)
18.6" x 10.5" / 476mm x 267.8mm
Resolution
Full HD 1920 x 1080 @ 60Hz
Colors
16.7 million
Brightness (typical)
PCAP: 225 nits
Response Time-total (typical)
30 msec
Contrast Ratio
3000:1
Viewing Angle
Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total
AV Capability
Front-facing HD webcam
Stereo speakers
USB Ports
ESYxxi2: 2 x USB 3.0, 3 x Micro USB for Elo peripherals
Ethernet Port
1 x LAN RJ45 (Gigabit)
Wireless
Wi-Fi 802.11 a/b/g/n/ac
Bluetooth
Bluetooth 4.0
Additional Video Out
2nd Micro HDMI out
Audio Ports
1 x 3.5mm line out
Speakers
Two 2W internal speakers
OS
Windows 7
Power
Maximum output power: 90W (Max Draw: 100W)
Power Supply
External 19VDC universal-type power supply brick
Input Voltage
100 - 240 VAC 50/60Hz
Power Consumption (Typical)
i2: 43.97 W
Dimensions
20.6" x 12.76" x 1.8" / 524mm x 324mm x 45mm
Weight (Unpackaged)12.05 lbs / 5.47 kg
Operating Temperature0°C to 35°C / 32°F to 95°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 5% to 95%
Regulatory approvals and declarations
UL/cUL, FCC, TUV, CB, CE, VCCI
Real-Time Clock
Replaceable lithium-ion battery for clock
MTBF
50,000 hours demonstrated
Mounting Options
Wall/pole mount or secure base to tabletop/desktop
Warranty
3-year
Sealability
Touchscreen sealed to sub-bezel
Power Cables
- Power Cables: European power cables included; Other regions available upon request
What's in the Box
1 x Windows I-Series Touchcomputer
1 x European Power Cable
1 x Power Adapter
1 x Quick Install Guide