STREAMLINE AND ERRORPROOF YOUR MANUFACTURING PRODUCTION LINE
From automotive and aerospace to medical equipment and electronics manufacturing, tracking every part as it is used is crucial to product quality and traceability. Introducing the DS4308-XD, the one scanner that can capture all the barcodes coming down your production line.
Loaded with advanced scanning technology, the DS4308-XD has what it takes to capture 1D and 2D barcodes and direct marks printed on non-reflective surfaces. Want to reduce your cycle times, improve product quality and enable cost-effective compliance with the track-and-trace requirements in your industry? You can do it all with the DS4308-XD — only from Zebra.
Note:
Physical Characteristics
Dimensions 6.5 in. H x 3.9 in. L x 2.6 in. W
16.5 cm H x 9.8 cm L x 6.7 cm W
Weight (w/o cable) 5.71 oz. / 161.9 g
Power 5 VDC ± 10% @ 360 mA (RMS typical)
Color Twilight Black
User Indicators Green LED on good decode; pager motor (for haptic feedback)
Performance Characteristics
Illumination Aiming pattern: 617 nm LED
Illumination: 660 nm LEDs
Imager Field of View 23.3° (H) x 14.7° (V)
Print Contrast 20% minimum reflective difference
Roll 0 - 360°
Pitch ± 65° or greater
Skew ± 60° or greater
Symbology Decode Capability
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
2D PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
NOTE: Refer to Product Reference Guide for complete list of symbologies.
Minimum Resolution
Code 39: 2 mil; Code 128: 2 mil; DataMatrix: 3 mil
User Environment
Operating Temp. 32° F to 122° F/0° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95%, non-condensing
Drop Specification Withstands multiple 6 ft./1.83 m drops to concrete
Tumble Specification 2,000 tumbles @ 1.6 ft./0.5 m
Environmental Sealing IP42
Ambient Light Immunity Immune to normal indoor lighting up to 1600 Lux; immune to sunlight up to 86,000 Lux
Utilities and Management
123Scan2 Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports. www.zebra.com/123Scan
Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. www.zebra.com/windowsSDK
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information.www.zebra.com/sms
Accessories
Hands-Free Options Gooseneck Intellistand
Power Supplies Power supplies are available for applications that do not supply power over the host cable
Regulatory
Electrical Safety UL60950-1 2nd ed, CSA C22.2 No. 60950-1 2nd ed, EN60950-1/IEC60950-1 2nd ed.
LED Safety IEC 62471:2006 and EN 62471:2008
EMI/RFI FCC Part 15 Class B, ICES-003 Class B, EN55022
Class B, EN55024, Medical Electrical Equipment: EN60601-1-2
Environmental Compliant with RoHS directive 2011/65/EU
Warranty
Subject to the terms of Zebra’s hardware warranty statement, the DS4308-XD is warranted against defects in workmanship and materials for a period of 5 years from the date of shipment. For the complete Zebra hardware product warranty statement, go to: http://www.zebra.com/warranty
Recommended Services
Zebra OneCare