RV134W VDSL2 Wireless-AC VPN Router

VDSL2 Connectivity for Small Businesses

When you need Very High Bit Rate Digital Subscriber Line 2 (VDSL2) business networking connectivity, the Cisco® RV134W VDSL2 Wireless-AC VPN Router is an ideal product.

This model offers a robust firewall and VPN for highly secure communications. Its Ethernet WAN port makes it a flexible solution.

Like Cisco RV132W Wireless-N ADSL2+ VPN Router, the RV134W offers networking in a single box.

Manufacturer Part Number
RV134W-E-K9-AU
EAN/UPC
0882658800290,882658800290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Standards: IEEE 802.11ac, 802.11n, 802.11g, 802.11b, 802.3, 802.3u, 802.1D, 802.1p, 802.1w (Rapid Spanning Tree), 802.1X (security authentication), 802.1Q (VLAN), 802.11i (Wi-Fi Protected Access [WPA2] security), 802.11e (wireless QoS), IPv4 (RFC 791), IPv6 (RFC 2460), Routing Information Protocol (RIP) v1 (RFC 1058), RIP v2 (RFC 1723)

Ports: LAN, WAN, USB, console

Switch: Power button (on,off)

Buttons: Reset, Wi-Fi on,off

Cabling type: Category 5e or better

LEDs: Power, DSL and WAN, Internet, LAN (ports 1-4), wireless, VPN, USB

Operating system: Linux

Network

Networking protocols:

  • Dynamic Host Configuration Protocol (DHCP) server
  • Point-to-Point Protocol over Ethernet (PPPoE)
  • Point-to-Point Tunneling Protocol (PPTP)
  • DNS proxy
  • DHCP relay agent
  • Internet Group Management Protocol (IGMP) proxy and multicast forwarding
  • Rapid Spanning Tree Protocol (RSTP)
  • Dynamic Domain Name System (DynDNS, NOIP)
  • Network Address Translation (NAT), Port Address Translation (PAT)
  • One-to-one NAT
  • Port management
  • Port mirroring
  • Software
  • configurable DMZ to any LAN IP address
  • Session Initiation Protocol (SIP) Application Layer Gateways (ALG)

LAN: 4 10/100/1000-Mbps LAN ports with a managed switch

WAN: 1 10/100/1000-Mbps GE

WAN port: WAN 1 VDSL2

WLAN: Built-in high-speed 802.11ac wireless access point

Routing protocols:

  • Static routing
  • Dynamic routing
  • RIP v1 and v2
  • Inter-VLAN routing

Network Address Translation (NAT): Port Address Translation (PAT), Network Address Port Translation (NAPT) protocol

VLAN support: Port-based and 802.1Q tag-based VLANs

Number of VLANs: 6 active VLANs (2-4094 range)

IPv6

  • Dual-stack IPv4 and IPv6
  • 6rd
  • Stateless address auto-configuration
  • DHCPv6 server for IPv6 clients on a LAN
  • DHCPv6 client for WAN connectivity
  • Internet Control Message Protocol(ICMP) v6
  • Static IPv6 routing
  • Dynamic IPv6 routing with RIPng

Network edge (DMZ): Software-configurable to any LAN IP address

Layer 2: 802.1Q- based VLANs, 6 active VLANs

Security

Firewall

  • Stateful packet inspection (SPI) firewall, port forwarding and triggering, denial-of-service (DoS) prevention, software-based DMZ
  • DoS attacks prevented:
    • SYN Flood
    • Echo Storm
    • ICMP Flood
    • UDP Flood
    • TCP Flood
    • Block Java, cookies, active-X, HTTP proxy

Access control: IP access control lists; MAC-based wireless access control

Content filtering: Static URL blocking or keyword blocking

Secure management: HTTPS, username and password complexity

Wi-Fi Protected Setup (WPS): WPS

User privileges: 2 levels of access: admin and guest

Quality of Service (QoS)

QoS: 802.1p port-based priority on LAN ports, application-based priority on WAN ports

4 queues

Differentiated Services Code Point support (DSCP)

Class of Service (CoS)

Bandwidth management for service prioritization

Performance

NAT throughput: 750 Mbps (Ethernet WAN)

Concurrent sessions: 7500

IPsec VPN throughput (3DES,AES): 20 Mbps