START 52 Automobile Portable GPS Navigator

TomTom START 52

The TomTom START 52 offers essential navigation and free lifetime map updates. Finding destinations is simple from the Search menu or by touching a point on the map. Advanced Lane Guidance helps you prepare for exits and intersections by clearly highlighting the correct driving lane for your planned route. 5 inch touchscreen.

Manufacturer Part Number
1AA5.106.00
EAN/UPC
0636926081764,636926081764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery

Battery lifetime: Up to 1 hour

Memory

Internal memory: 8GB

SD slot: microSD

USB slot: micro USB

Dimensions

Weight: 235 grams

Size (W x H x D): 12.54 x 8.26 x 2.38 cm

Mount

Vehicle mount: Easy Reversible Mount

Screen

Screen size: 5 inch (13cm)

Screen type: Resistive touch screen

Screen resolution: 480 x 272 pixels, 109 ppi

Other

Voice: Text-to-speech