REWRITE THE RULES OF WHAT A DESKTOP KEYBOARD CAN DO.
The K780 Multi-Device is a fully-equipped, beautifully finished computer keyboard with numbers pad, which also works perfectly with smartphones and tablets.
Enjoy comfortable silent typing, switching easily between all the devices you enter text on. Works with PC, Mac, Chrome OS, Android and iOS.
TYPE AND SWITCH BETWEEN DEVICES
Type a report on your computer, then type a message on your phone or tablet at the touch of an Easy-Switch button.
Compatible with Windows®, Mac, Android™ and iOS (iPhone and iPad), this universal keyboard recognizes the type of device that’s connected so that all the keys are exactly where you expect them to be.
FULL-SIZE, FULLY-EQUIPPED QUIET KEYBOARD
Silent, smooth and familiar typing with Logitech PerfectStroke™ key system.
Solid build with large, carefully crafted, concave keys, a convenient numbers pad, and all your favorite shortcut keys.
Powerful wireless connection with 10m/30ft range and 128-bit AES encryption between the keyboard and the connected device.
INTEGRATED RUBBER CRADLE HOLDS MOBILE DEVICES
Carefully holds a variety of devices from smartphones to 12" iPad Pro at a comfortable reading angle and within reach.
Keeps your desk space clean and clutter free.
RELIABLE AND HASSLE-FREE
Long battery life of 24 months from two pre-installed AAA batteries, with auto-sleep, on/off button and a battery status light.
Comes with two options for wireless connection: Logitech Unifying™ USB receiver or Bluetooth® Smart technology.
Note:
Dimensions
Height x Width x Depth: 158 mm x 380 mm x 8 mm at front, 22 mm at back
Weight: 875 g
System Requirements
Computers, phones, and tablets that support external keyboards:
Windows® 7, Windows 8, Windows 10 or later
Android™ 5.0 or later
Mac OS X 10.10 or later
iOS 5 or later
Chrome OS™
USB connection: available USB port required.
Bluetooth connection: Bluetooth Smart ready device with keyboard support required (HID profile).
Technical Specifications
Connection Type:
Logitech Unifying protocol (2.4GHz)
Bluetooth Smart technology
Wireless Range: >33 ft / 10m wireless range*
* Wireless range may vary due to environmental and computing conditions.
Wireless encryption: 128-bit AES encryption between the keyboard and the connected device
Software Support:
Logitech Options for Mac (OS X 10.8 and above)
Logitech Options for Windows (Windows 7, Windows 8 and above)
Apps available (at release): Logitech Options 2.1
Indicator Lights (LED):
3 Bluetooth channel LEDs
Battery indicator light Logitech
Battery: 2 x AAA
Battery Life (not rechargeable): 24 months
Special Keys:
Hotkeys (e.g. Home, Search, Back, App-Switch and Contextual Manu), Easy-Switch
Connect/Power: On/Off Switch
Tablet Cover and Stand:
Supports most smartphones and tablets with thickness up to 11.3mm, in portrait or landscape mode. iPad Pro (12.9") in landscape mode only.
Package Contents
Keyboard
2 AAA batteries (pre-installed)
USB receiver
User documentation
Warranty Information
1-Year Limited Hardware Warranty
Part Number
White: PN 920-008028