Smart WiFi Router with External Antennas

Keep the Streams Flowing

Keep your many WiFi devices streaming effortlessly with AC WiFi technology that delivers the speed, range, and reliability you need. Avoid wireless interference with simultaneous Dual Bands. Play games on your tablet. Listen to tunes on your smartphone. View movies on your media player. Whatever you want to do, you're covered.

  • AC1200 WiFi—300+867 Mbps speeds
  • External antennas for improved WiFi coverage
  • Ideal for homes with 8 or more WiFi devices
  • NETGEAR genie® App—Enjoy more of your connected home
Speed

Everything you need for a fast, fast, fast connected home. Next generation 11ac WiFi with dual band technology provides whole home coverage with Gigabit wired connections.
  • AC1200 WiFi—Up to 300+867 Mbps speeds
  • Gigabit wired—Ideal for HD gaming & video
WiFi Range

Got range? Homes come in all shapes and sizes and R6220 Smart WiFi Router provides WiFi coverage no matter where you connect in your home.
  • Wireless coverage for large homes
Reliability

There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features & best-in-class technology, you’ll reduce interference & enjoy more reliable WiFi connectivity.
  • Simultaneous dual band—Reduces interference for better connections to more WiFi devices
  • Advanced QoS—Optimized for smooth HD streaming & gaming
Sharing

With NETGEAR, sharing across your network is fun and easy, anything from accessing stored photos & music to wireless printing.
  • DLNA®—Find & play your media on DLNA TVs & game consoles
  • ReadySHARE® USB access—Wirelessly access & share USB hard drives via one (1) USB 3.0 port
  • ReadySHARE Printer—Wirelessly access & share a USB printer
Ease of Use

Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!
  • Easy install—Easy setup for iPad®, tablets, smartphones & computers
  • NETGEAR genie® App—Personal dashboard to monitor, control & repair your home network
  • Push ‘N’ Connect—Easy push button WiFi connections (WPS)
  • WiFi & power on/off—Convenient power savings
Security

Maintain the highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids & guests, NETGEAR has you covered.
  • Parental controls—Web filtering for all your connected devices
  • Guest network access—Separate & secure access for guests
  • Secure WiFi connections—Highest level wireless security with WPA/WPA2

Manufacturer Part Number
R6220-100AUS
EAN/UPC
0606449105124,606449105124
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: R6220

WiFi Technology:

  • 802.11ac Dual Band Gigabit

WiFi Performance:

  • AC1200 WiFi (300 Mbps + 867 Mbps)†

WiFi Range:

  • Large homes

Beamforming:

  • N/A

WiFi Band:

  • Simultaneous dual band 2.4 GHz & 5 GHz

Number of Ethernet Ports:

  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports with auto-sensing technology

Number of USB Ports:

  • One (1) USB 2.0 port

Key Featuresv

  • AC1200 WiFi—300+867 Mbps speeds
  • 880 MHz processor delivers high-performance connectivity
  • Ideal for homes with 8 or more WiFi devices
  • Connectivity for dual band WiFi devices like iPad® /iPhone5®
  • NETGEAR genie® App—Personal dashboard to monitor, control and repair your home network

Security:

  • Wi-Fi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT firewall)
  • Denial-of-service (DoS) attack prevention

Processor:

  • 880MHz processor

Memory:

  • 128 MB flash and 128 MB RAM

Physical Specifications:

  • Dimensions: 239.65 x 181.45 x 40.6 mm (9.43 x 7.14 x 1.59 in)
  • Weight: 385 g (0.84 lb)

Package Contents:

  • R6220 Smart WiFi Router
  • Ethernet cable
  • Quick Start Guide
  • Power adapter, localized to country of sale

Standards:

  • One (1) USB 2.0 port
  • IEEE® 802.11 b/g/n 2.4 GHz
  • IEEE 802.11 a/n/ac 5.0 GHz
  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports with auto-sensing technology

System Requirements

  • Microsoft® Windows 8, 7, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
  • Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome 11.0 browsers or higher
  • Use laptop with 2x2 300 Mbps adapter like Centrino® 6205/6235, 3x3 450 Mbps adapter like Centrino® 6300/5300, or 802.11ac adapter like NETGEAR A6200 for maximum performance