Designed for maximum reliability and uptime, with a durable construction and an easy-to-use interface, the PM42 industrial label printer is ideal for distribution center, warehouse, manufacturing, transportation and retail environments. With a rugged, all-metal main spine, the PM42 printer can survive the harshest industrial environments. And with a full-color graphical display that supports 9 different languages and a quick-mount printhead, it’s easy to operate and maintain for users. Manage print jobs from anywhere using a smartphone or tablet with the easy web interface, in the language of your choice. The best part? The PM42 packs this ease of use and reliability in an affordable printer that delivers class-leading print speeds of 300 mm/s (12 ips).
Note:
MECHANICAL
Dimensions: 484 mm x 292 mm x 283
mm (19.1 in x 11.5 in x 11.1 in)
Weight: 12.1 kg (26.7 lbs)
PM42 PRINT SPECIFICATIONS
Max. Width at 203 dpi: 108 mm (4.25 in)
Max. Width at 300 dpi: 106 mm (4.17 in)
Max. Width at 406 dpi: 104 mm (4.09 in)
Max. Length at 203 dpi: 4.8 m (15.75 ft)
Max. Length at 406 dpi: 1.2 m (3.94 ft)
PRINT SPEED
At 203 dpi/300 dpi: 100 mm/s–300
mm/s (4 ips–12 ips)
At 406 dpi: 100 mm/s–250 mm/s
(4 ips–10 ips)
PRINT RESOLUTION
At 203 dpi: 8 dots/mm
At 300 dpi: 11.8 dots/mm
At 406 dpi: 16 dots/mm
MEDIA
Type: Labels and tags, linerless and
linered media
Max./Min. Width:
114 mm/19 mm (4.5 in/0.75 in)
Thickness: 3 mm to 10.4 mm
(0.12 in to 0.41 in)
Configuration: Roll-fed or fanfold
Sensing: Gap, notch, black mark,
continuous
Label Roll Max. Diameter: 213 mm (8.38in)
Label Roll Core: 38 mm–76 mm(1.5 in–3 in)
Ribbon Supports: Carbon Inside and
Carbon Outside
Roll Max. Diameter: 80 mm (3.15 in),
approx. 450 m (1,476 ft)
Core ID: 25 mm (1 in)
Type: Wax, mid-range, resin
Genuine Honeywell Media:
www.honeywellaidc.com/media
INTERFACES
Standard:
• Ethernet 10/100 Mbps
• RS-232, up to 115.2 KB/s
• Supported Serial Protocols:– F
ingerprint/Direct Protocol: XON/
XOFF, ENQ/ACK, DSR/DTR, RTS/CTS
– I PL: XON/XOFF, Honeywell
Std. Protocol
• USB 2.0
• USB Host X1
Optional: STANDARDS SUPPORTED
• Parallel IEEE 1284 FONTS
SUPPORTED PROTOCOLS
Monotype font engine
Non-Latin fonts available through WTLE
TCP/IP suite (TCP, UDP, ICMP,
IGMP), LPR/LPD, FTP, BOOTP,
DHCP, HTTP, SNMPv1/2c/3, SNMP-
MIBII supported – over UDP/IP
(private enterprise MIB included), SMTP
supports IPv4 and IPv6
SOFTWARE
Printer Command Languages:
• IPL, DP, ZSim2 (ZPL-II), DSim (DPL)
• XML enabled for SAP ® AII
and Oracle ® WMS
Applications/Drivers:
• InterDriver Windows ® printer driver
• Honeywell Device Types for SAP
• Honeywell label design
and print package
Smart Printing Languages:
• Honeywell C# for Printers
– S
mart Printing Developer
Resource Kit
– W
rite apps with .NET-compatible
development environments
• Honeywell Fingerprint
– Use Honeywell Fingerprint
ApplicationBuilder (IFAB)
Configuration & Device Management
Support:
• PrintSet for printer configuration
• Sophisticated web interface
for configuration, upgrade
and 1:1 management
• Wavelink Avalanche
BARCODE SYMBOLOGIES
ll major 1D and 2D symbologiesA
are supported, including Aztec, Code
16K, Code49, DataMatrix, DotCode,
EAN-8, EAN-13, EAN.UCC 128,
GridMatrix, HIBC 39, HIBC 128,
MaxiCode, MSI (modified Plessey),
PDF417, Micro PDF417, Planet, Plessey,
Postnet, QR-Code, RSS-14 (variations)
USER INTERFACE
Color UI, supports
user-customizable interface
USER INTERFACE LANGUAGES
On Color LCD and Web Interface:
Simplified and Traditional Chinese,
English, Russian, German, French,
Portuguese, Spanish, Italian
POWER SUPPLY
AC Voltage: 100 VAC to 240 VAC,
45 Hz to 65 Hz
PFC Regulation: IEC320/C14
Power Consumption: Standby 9W;
Peak 300W
OPERATING ENVIRONMENT
Ambient Operating Temperature:
+5°C to +40°C (5°F to 104°F)
Storage Temperature:
-20°C to +60°C (-4°F to 140°F)
Humidity: 20% to 80% non-condensing
REGULATORY APPROVALS
RoHS Compliant, CB, CE (EN 60950-
1, EN55022/EN55032 Class A),
FCC Class A, RCM, KC, CRS, EAC,
SASO, NRCS & SABS, S Mark, NOM
OPTIONS AND ACCESSORIES
Integral self-strip unit with liner takeup,
label taken sensor (LTS), internal
rewinder, parallel interface board, cutter.
Consult the PM42 Accessory Guide for
full details.