Following in the footsteps of the industry-changing first-generation ThinkCentre Tiny-in-One (TIO), the evolution of the unique form factor continues. Built to make refreshes and upgrades effortless for large enterprise and configurable with all ThinkCentre compact desktops including the second- and third-generation Tiny PCs, ThinkCentre Chromebox and ThinkCentre Thin Clients, you can build your own All in One! The 22" and 24" modular All-in-One come with a sleek borderless design and integrated speaker. Improved one-step installation saves on IT efforts while still keeping the flexibility for Enterprise. New Plug & Play for Enterprise – one-step, no-tool setup. The modular design means that each component can be easily replaced on its own schedule, yielding the lowest TCO of any 21.5" commercial AIO. Fits anywhere with VESA-compatible mount. Space saving via industry-leading borderless design – TIO22 can fit in a 20" AIO Space thanks to its 21.5" industry-leading borderless design. Borderless design also creates a sleek, clean look. Refresh DT/monitor separately – enjoy a Full AIO experience with Lenovo Tiny PC. However, without Tiny, TIO can work as standalone monitor that is compatible with all brands NB and DT.
Note:
Part Number: 10LKPAR6AU
EPEAT: Gold
Max Operating Humidity: 80%
Min Operating Humidity: 8%
Max Operating Temperature: 40C
Min Operating Temperature: 0C
Other Information: Microsoft Windows Vista Microsoft Windows 7 Microsoft Windows 8, 8.1 Microsoft Windows 10
Aspect Ratio: 16:9
Brightness: 250 cd/m2 typical
Max Colors Built in Screen: 16.7 million
Connector: 3in1+DP
Contrast Ratio: 1000:1
Display Type: FHD Wide IPS
Ergonomics: EPEAT Gold
Horizontal Viewing Angle: 178 degrees
Maximum Resolution: 1920x1080
Case Color: Black
Native Resolution: 1920x1080
Preset Display Modes: 25
User Programmable Modes: 25
Power Supply Type: Internal
Refresh Time: 14Milliseconds
Screen Illumination: LED Backlight
Viewable Image Size Inches: 21.5
Viewable Image Height US: 10.54in
Viewable Image Height Metric: 267.79mm
Viewable Image Width US: 18.74in
Viewable Image Width Metric: 476.06mm
Stand: Lift Tilt Swivel
Swivel: 45 degrees
Tilt: -5 to 35 degrees
Recommended Resolution: 1920 x 1080
Vertical Viewing Angle: 178 degrees
Video Input: 3in1+DP
Depth: 251.4mm
Depth (US): 9.9in
Height: 466.07mm
Height (US): 18.35in
Width: 489.06mm
Width (US): 19.25in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service