Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Part numbers:
Cisco IW3700 Series Access Points with Regulatory Domain Code
- IW3702-2E-x-K9: 2 antenna connectors on top and bottom for directly attached external antennas (4 antenna connectors total)
- IW3702-4E-x-K9: 4 antenna connectors on the same side for other external antennas
Cisco IW3700 Series Universal Access Points
- IW3702-2E-UXK9: 2 antenna connectors on top and bottom for directly attached external antennas (4 antenna connectors total)
- IW3702-4E-UXK9: 4 antenna connectors on the same side for other external antennas
Regulatory Domains: (x=regulatory domains)
- Domain codes available for the IW3700 Series are x=A, D, E, and Z.
- Other regulatory domains are supported by the universal access points.
- Customers are responsible for verifying approval for use in their individual countries.
Cisco Smart Net Total Care™ Service for the Cisco IW3700 Series Access Points
- CON-SNT-IW37022E and CON-SNTP-IW37022E: Smart Net Total Caret for IW3702-2E
- CON-SNT-IW37024E and CON-SNTP-IW37024E: Smart Net Total Care for IW3702-4E
Cisco Wireless LAN Services
- AS-WLAN-CNSLT: Cisco Wireless LAN Network Planning and Design Service
- AS-WLAN-CNSLT: Cisco Wireless LAN 802.11n Migration Service
- AS-WLAN-CNSLT: Cisco Wireless LAN Performance and Security Assessment Service
- AS-CIE-WRLS-CNSLT: Cisco IOT Wireless LAN Network Planning and Design Services (IOT Verticals: Manufacturing, Transportation, Mining, Oil & Gas)
Software:
Cisco Unified Wireless Network Software Release with AireOS Wireless Controllers:
- 8.0.120.0 or later for the Cisco IW3700 Series Access Point
Cisco IOS Software Release
- 15.3(3)JA5 or later for the Cisco IW3700 Series Access Point
Supported wireless LAN controllers:
- Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Catalyst® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco Flex® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco Virtual Wireless Controller
802.11ac Wave 1 capabilities:
- 4 x 4 MIMO with 3 spatial streams
- Maximal-ratio combining (MRC)
- 802.11ac beamforming
- 20-, 40-, and 80-MHz channels
- PHY data rates up to 1.3 Gbps (80 MHz with 5 GHz)
- Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
- 802.11 dynamic frequency selection (DFS)
- Cyclic shift diversity (CSD) support
802.11n version 2.0 (and related) capabilities:
- 4 x 4 MIMO with 3 spatial streams
- Maximal-ratio combining (MRC)
- 802.11n and 802.11a/g beamforming
- 20- and 40-MHz channels
- PHY data rates up to 450 Mbps (40 MHz with 5 GHz)
- Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
- 802.11 dynamic frequency selection (DFS)
- Cyclic shift diversity (CSD) support
Maximum number of nonoverlapping channels:
2.4 GHz
5 GHz
- 802.11a:
- 802.11n:
- 802.11ac:
- 20 MHz: 19
- 40 MHz: 8
- 80 MHz: 4
Note: This varies by regulatory domain. Refer to the product documentation for specific details for each regulatory domain.
External antenna (sold separately):
- Certified for use with antenna gains up to 13 dBi (2.4 GHz and 5 GHz)
- Cisco offers the industry's broadest selection of antennas, delivering optimal coverage for a variety of deployment scenariosII
Interfaces:
- 10/100/1000BASE-T autosensing (M12 8P female connector with X-coding per IEC 61076-2), PoE In (802.3af), PoE+ In (802.3at)
- 10/100/1000BASE-T autosensing (M12 8P female connector with X-coding per IEC 61076-2), PoE Out (802.3af)
- Management console port (serial with RJ-45 connector)
Indicators: Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
System memory:
Dimensions (W x L x H):
- Access point (not including connectors): 11.3 x 8.0 x 2.3 in (28.7 x 20.3 x 5.9 cm)
- Volume: 148 cubic inches (2.4 liters)
Weight: 6.7 lb (3.0 kg)
Environmental:
- Nonoperating (storage) temperature: -40° to +185°F (-40° to +85°C)
- Nonoperating (storage) altitude test: +25˚C, 15,000 ft.
- Operating temperature: -40° to +158°F (-40° to +70°C) with solar load and still air
- Extended operating temperature (DC powered): -58° to +167°F (-50° to +75°C) without solar loading, still air, and cold start limited to -40°C
- Operating type test: +85°C for 16 hours
- Operating humidity: 5% to 95% (noncondensing)
- Operating altitude: 15,000 ft.
Surge:
- Surge protection to ± 2 kV (line-earth) and ± 1 kW (line-line) on DC power input
- Surge protection to ± 4 kV on Ethernet ports
Input power requirements:
- 9.6 to 60 VDC (M12 4P male connector with A-coding per IEC 61076-2)
- PoE and PoE+ (M12 8P female connector with X-coding per IEC 61076-2)
Warranty: 5-year limited hardware warranty
Industrial Compliance Standards: Sections of the following standards are referenced for Cisco IW3700 Series Access Points certifications:
Environmental:
- EN 60529 IP67
- UL50E
- IEC 60068-2-1 (Cold) IEC
- 60068-2-2 (Dry Heat)
- IEC 60068-2-14 (Change of Temperature)
- IEC 60068-2-30 (Damp Heat)
- IEC 60068-2-6 (Vibration)
- IEC 60068-2-27 (Shock)
- IEC 60068-2-32 (Freefall)
- IEC 60068-3-3 (Seismic)
Electromagnetic Compatibility:
- FCC 47 CFR Part 15 Class A
- EN 55022A Class A
- VCCI Class A
- AS/NZS CISPR 22 Class A
- CISPR 11 Class A
- CISPR 22 Class A
- ICES 003 Class A
- CNS13438 Class A
- EN 300 386
- KN22
- KN 301 489-1
- KN 301 489-17
- EN55024
- CISPR 24
- KN24
- KN 301 489-1
- KN 301 489-17
- EN 61000-4-2 - Electro Static Discharge
- EN 61000-4-3 - Radiated RF
- EN 61000-4-4 - Electromagnetic Fast Transients
- EN 61000-4-5 - Surge
- EN 61000-4-6 - Conducted RF
- EN 61000-4-8 - Power Frequency Magnetic Field
- EN 61000-4-9 - Pulse Magnetic Field
- EN 61000-4-18 - Damped Oscillatory Wave
- EN-61000-4-29 - DC Voltage Dips
Safety Standards & Certifications:
- Information Technology Equipment
- UL 60950-1
- CAN/CSA-C22.2 No. 60950-1
- IEC 60950-1
- EN 60950-1
Industry-Specific Standards:
- Rail
- AREMA C&S Manual Section 11.5.1
- AAR S9401 Rail - Rolling stock cab, wayside outside
- EN 50155 Rail - Electronic Equipment on Rolling Stock Class TX (EMC, Environmental)
- EN 61373 Rail - Environmental
- EN 50121-4 Rail - Signaling and Telecommunications Apparatus
- EN 50121-3-2 Rail - Apparatus for Rolling Stock
- EN 61373 - Shock and Vibration
- Flammability
- Industrial
- EN 61000-6-2 - Industrial
- EN 61000-6-4 - Industrial
- EN 61000-6-1 - Light Industrial
- EN 61326 - EMC for equipment used for measurement, control, and lab use
- EN 61132-2 - Programmable controllers
Wireless Communication Standards:
- Radio approvals:
- FCC Part 15.247, 15.407
- RSS-210 (Canada)
- EN 300.328, EN 301.893 (Europe)
- ARIB-STD 66 (Japan)
- ARIB-STD T71 (Japan)
- EMI and susceptibility (Class B)
- FCC Part 15.107 and 15.109
- ICES-003 (Canada)
- VCCI (Japan)
- EN 301.489-1 and -17 (Europe)
- EN 60601-1-2 - EMC requirements for the Medical Directive 93/42/EEC
- IEEE Wi-Fi and security standards:
- IEEE 802.11a/b/g, 802.11n, 802.11h, 802.11d
- IEEE 802.11ac Draft 5
- IEEE 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
- IEEE 802.1X
- Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
- Extensible Authentication Protocol (EAP) types:
- EAP-Transport Layer Security (TLS)
- EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
- Protected EAP (PEAP) v0 or EAP-MSCHAPv2
- EAP-Flexible Authentication via Secure Tunneling (FAST)
- PEAP v1 or EAP-Generic Token Card (GTC)
- EAP-Subscriber Identity Module (SIM)
- Multimedia: Wi-Fi Multimedia (WMM)
- Other:
- FCC Bulletin OET-65C
- RSS-102