Wireless Display Adapter V2

See it all on your big screen

Share what’s on your tablet, laptop, or smartphone on an HDTV or monitor with Microsoft Wireless Display Adapter. Stream movies, view personal photos, or display a presentation on a big screen – all wirelessly.

Modernize your meetings

Project your ideas and collaborate in real time by plugging the Microsoft Wireless Display Adapter into a conference room projector or monitor. You can even ink in PowerPoint to emphasize a point and make that big screen your collective workspace.

Wi-Fi CERTIFIED™ Miracast® Technology

The Wireless Display Adapter uses Wi-Fi CERTIFIED™ Miracast® technology, so you’re not limited to certain apps or content streaming; you can display everything from your device on an HDTV or monitor. The Wireless Display Adapter is also an Intel® Wireless Display (WiDi) certified adapter and works with 2-in-1s and tablet devices with Intel WiDi capability.

Easily connect

Just plug the USB and HDMI from the Wireless Display Adapter into your HDTV or monitor, connect, then mirror or extend your screen and enjoy. The Wireless Display Adapter delivers a reliable connection with up to a 23-foot range.

Manufacturer Part Number
P3Q-00016
EAN/UPC
0889842003499,889842003499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Easily connect

Just plug the USB and HDMI from the Wireless Display Adapter into your HDTV or monitor, connect, then mirror or extend your screen and enjoy. The Wireless Display Adapter delivers a reliable connection with up to a 23-foot range.

Wi-Fi CERTIFIED™ Miracast® Technology

The Wireless Display Adapter uses Wi-Fi CERTIFIED™ Miracast® technology, so you’re not limited to certain apps or content streaming; you can display everything from your device on an HDTV or monitor. The Wireless Display Adapter is also an Intel® Wireless Display (WiDi) certified adapter and works with 2-in-1s and tablet devices with Intel WiDi capability.

System requirements

Computer

All Miracast® enabled Windows 10 phones, tablets and laptops, including the Surface line up. Internet access not required for use.

Note: ensure the latest Windows updates are installed

1 Full functionality not available with non HDCP devices. If a device was originally pre-installed with a prior version of Windows (Windows 8, Win7, Vista or XP), please contact the OEM (original equipment manufacturer) to confirm if it is Miracast® enabled.

* Not compatible with Surface RT


Dimensions

Adapter length: 4.07” (103.5mm) x 0.87” (22mm) x 0.43” (11mm)

Adapter cable length: 11.8” (300mm)

USB extension cable: 6.26” (159mm)