The APC by Schneider Electric basic Rack PDU distributes power to the devices in the rack.
Outlets. The Rack PDU has thirteen (13) C13 outlets.
Power cord. The Rack PDU has an IEC-320 C20 inlet and can be used with a detached power cord (not provided).
Note:
Specifications
Electrical
Input connection IEC-320 C20 inlet
Acceptable input voltage
100–240 VAC ± 10% (UL/C-UL)
200–240 VAC ± 10%
(International)
Maximum input
current (phase)
16 A (UL/C-UL derated)
20 A (PSE)
16 A (International)
Input frequency 50/60 Hz
Output voltage 100–240 VAC ± 10% (UL/C-UL)
200–240 VAC ± 10%
(International)
Output connections (13) C13
Maximum output
current (outlet)
C13; 12 A (UL/C-UL derated)
C13; 15 A (PSE)
C13; 10 A (International)
Maximum output
current (phase)
16 A (UL/C-UL derated)
20 A (PSE)
16 A (International)
Physical
Dimensions
(H x W x D)
38.81 x 4.36 x 9.29 cm
(15.28 x 1.72 x 3.66 in)
Shipping
dimensions
(H x W x D)
43.61 x 21.03 x 7.59 cm
(17.17 x 8.28 x 2.99 in)
Weight 1.50 kg (3.30 lb)
Shipping weight 2.00 kg (4.44 lb)
Environmental
Maximum elevation
(above MSL)
Operating
Storage
0 to 3048 m (0 to 10,000 ft)
0 to 15 240 m (0 to 50,000 ft)
Temperature
Operating
Storage
0 to 50°C (32 to 122°F)
–15 to 60°C (5 to 140°F)
Humidity
Operating
Storage
5 to 95%, non-condensing
5 to 95%, non-condensing
Compliance
Safety approvals UL/C-UL, VDE, CE
ROHS 2011/65/EU – latest revision