Z337 Speaker System with Bluetooth

STREAM AUDIO WIRELESSLY FROM ANY BLUETOOTH ENABLED DEVICE

Enjoy the convenience of wireless streaming and never worry about battery life because this 2.1 speaker system is always plugged in. Its 80 Watts Peak/40 Watts RMS power delivers bold sound.

Easily access the Bluetooth pairing button from the wired control pod. Adjust the bass level with the dedicated control knob on the back of the subwoofer.

For a wired connection use the 3.5mm or RCA inputs.

WIRELESS AUDIO VIA BLUETOOTH

Stream audio wirelessly from any Bluetooth® device by connecting your computer, smartphone or tablet via the pairing button conveniently located on the control pod.

80 WATTS OF BOLD SOUND

80 Watts Peak/40 Watts RMS power delivers maximum loudness via two satellite speakers and a large subwoofer. Enjoy rich, clear, bold sound.

STRONG BASS

The front-facing subwoofer produces rich bass, adding another dimension to your videos, games and music. Experience strong bass you can hear and feel.

WIRED CONNECTION

For a wired connection use the 3.5mm or RCA inputs. No need to disconnect or re-pair when switching between audio sources.

SIMPLE CONTROLS

Easily access Bluetooth pairing, power, volume and the headphone jack from the wired control pod. Adjust the bass level with the dedicated control knob on the back of the subwoofer.

Manufacturer Part Number
980-001260
EAN/UPC
0097855122940,097855122940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Satellite:

  • Height x Width x Depth: 7.6 in (192.8 mm) x 4.3 in (108 mm) x 3.5  in (90 mm)
  • Weight: 1.4 lbs (.64 kg )

Subwoofer:

  • Height x Width x Depth: 9.1 in (230 mm) x 9.1 in (232 mm) x 6.2 in (157 mm)
  • Weight: 5.25 lbs (2.4 kg) 

Control Pod:

  • Height x Width x Depth: 2.1 in (55 mm) x 2.1 in (54 mm) x 2.1 in (55 mm)
  • Weight: 2.5 oz (72 g)
System Requirements

Bluetooth enabled devices such as:
  • Smartphone
  • Tablet
  • Computer
For a wired connection works with any device with either a headphone jack (3.5mm) or RCA inputs:
  • Television
  • Computer
  • Smartphone
  • Tablet
  • Music player
  • DVD player
  • Blu-ray player
  • PlayStation®
  • Xbox®
  • Wii
Technical Specifications
  • Total Watt (RMS): 40W
  • Subwoofer: 24W
  • Satellites: 2 x 8W
  • Bluetooth version: 4.1
  • Reliable 15-meter line of sight range
  • 3.5mm input: 1
  • RCA input: 1
  • Headphone jack: 1
  • Controls: Bluetooth pairing, power and volume control on wired control pod; bass control on back of subwoofer
Package Contents
  • Two satellite speakers
  • Subwoofer
  • 3.5mm audio cable
  • User documentation
Warranty Information
  • 1-Year Limited Hardware Warranty
Part Number
  • PN 980-001260