MX Anywhere 2 Wireless Mobile Mouse

MAKE THINGS HAPPEN ANYWHERE

Your job doesn’t just happen in a room with your name on the door. It happens in coffee shops, airplane seats, hotel rooms and off-site meetings. The compact and powerful MX Anywhere 2 works everywhere you do and on virtually any surface—even glass.

Tracks virtually anywhere

Darkfield™ laser tracking gives you flawless control on virtually any surface, including glass and high-gloss surfaces.
This wireless travel mouse performs anywhere you need it to—glass tables in your hotel room, shiny laminate tops, train and airplane tray tables, and even your jeans. Unlike traditional laser and optical mice which use irregularities on the surface to track mouse movements, Darkfield technology uses the smallest possible detail to create a micro-road map of the surface.
In tests, the mouse performed best on glass with a minimum thickness of 4mm.

Compact, sculpted shape

Compact enough to take with you anywhere, this wireless mobile mouse is designed to help you make things happen anywhere—at home, at work, or on the go.

Dual connectivity and Easy-Switch technology

Connect this performance mouse via included Logitech Unifying Receiver or via Bluetooth® Smart wireless technology. Thanks to Logitech Easy-Switch™ technology pair up to three devices and easily switch between them with the touch of a button.

Hyper-fast scroll

Scroll through long documents or web pages faster and easier. Or, press the wheel and shift to click-to-click mode for precise navigation.
In free-spinning mode, you coast smoothly and quickly through the longest documents and Web pages, stopping instantly when you need to. In click-to-click mode you can scroll precisely through spreadsheets, photo albums or playlists.

Manufacturer Part Number
910-004968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Mouse
Height x Width x Depth:
2.4 in (61.6 mm) x 3.9 in (100.3 mm) x 1.4 in (34.4 mm)
Weight: 3.7 oz (106 g)

Unifying Receiver
Height x Width x Depth:
0.6 in (14.9 mm) x 0.6 in (14.3 mm) x 0.3 in (6.5 mm)
Weight: 0.06 oz (1.63 g)

System Requirements

USB port or Bluetooth® Smart ready device

Logitech Pico Unifying receiver
USB Port

  • Windows® 7
  • Windows 8
  • Windows 10
  • Mac OS® X 10.8 or later

or

Bluetooth Smart
  • Windows 8 or later
  • Mac OS X 10.10 or later
  • Internet connection for software download
Technical Specifications

Sensor technology: Darkfield Laser sensor
Nominal value : 1000 dpi
Minimal and maximal value : 400 dpi to 1600 dpi (can be set in increments of 200 dpi)
Battery life: up to 2 months on a single full charge*
* Based on a 6-hour daily office use. Battery life may vary based on user and computing conditions.
Battery: rechargeable Li-Po (500 mAh) battery
Wireless operating distance: 32 ft (10 m)
Wireless technology: Advanced 2.4GHz wireless technology
Optional Software: Logitech Options

Package Contents
  • MX Anywhere 2
  • Logitech Pico Unifying Receiver
  • Micro-USB cable
  • User documentation
Warranty Information

1-Year Limited Hardware Warranty

Part Number

Black: PN 910-004373
Navy Blue: PN 910-004967
Stone: PN 910-004968