MX Master Wireless Mouse

THE POSSIBILITY MACHINE. REVOLUTIONARY PRECISION AND SPEED.

Logitech’s flagship mouse is designed to provide the ultimate experience for power users and masters of their craft who want to get more done, more efficiently. MX Master offers advanced features and a stunning design, optimized for Windows® and Mac®. Enjoy exceptional comfort, control, precision and customization.

Manufacturer Part Number
910-004955
EAN/UPC
0097855125538,097855125538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions
Mouse

    • Height x Width x Depth:
    • 3.4 in (85.7 mm) x 5.0 in (126.0 mm) x 2.0 in (48.4 mm)
    • Weight: 5.1 oz (145 g)
Unifying Receiver
  • Height x Width x Depth:
  • 18.4 mm (0.7 in) x 14.4 mm (0.6 in) x 6.6 mm (0.3 in)
  • Weight: 2 g (0.07 oz)

System Requirements

  • USB port or Bluetooth® Smart ready device

  • USB Port

    • Windows® 7
    • Windows 8
    • Windows 10
    • Mac OS® X 10.8 or later

    or

    Bluetooth Smart
    • Windows 8 or later
    • Mac OS X 10.10 or later
  • More details on Bluetooth Smart requirements

    • Internet connection for software download
    • Logitech Options software and customization are not available for Windows Vista® and Windows XP

Technical Specifications

Sensor technology: Darkfield Laser sensor

  • Nominal value : 1000 dpi
  • Minimal and maximal value : 400 dpi to 1600 dpi (can be set in increments of 200 dpi)

Battery life: up to 40 days on a single full charge*
* Battery life may vary based on user and computing conditions.

Battery: rechargeable Li-Po (500 mAh) battery

Number of buttons: 7

Gesture button: Yes

Wireless operating distance: 32 ft (10 m)

Wireless technology: Advanced 2.4GHz wireless technology

Optional Software: Logitech Options

Package Contents

    • Logitech MX Master™ wireless mouse
    • Logitech Unifying Receiver
    • Micro-USB cable for recharging
    • User documentation

Warranty Information

1-Year Limited Hardware Warranty

Part Number

  • Black: PN 910-004337
  • Navy Blue: PN 910-004955
  • Stone: PN 910-004956