M720 Triathlon Multi-device Wireless Mouse

BUILT FOR ENDURANCE, VERSATILITY, AND COMFORT

Succeed in a multi-device world with M720 Triathlon Mouse. You'll power through tasks by switching seamlessly between 3 computers, and fly through documents and web pages with hyper-fast scrolling. Boosted efficiency means this Bluetooth® and Unifying mouse lasts for 24 months on a single AA battery. All that in a full-size shape fitting comfortably under your hand.

EASY-SWITCH TECHNOLOGY

Pair your mouse with 3 computers, then switch seamlessly between them at a touch of the button conveniently positioned under your thumb. The 3 illuminated numbers always let you know to which device you're connected.

HYPER-FAST SCROLLING

Fly through long documents and web pages with a spin of the wheel – and stop instantly – or switch to click-to-click scrolling when you need precision.

DURABLE, SCULPTED DESIGN

A true athlete, M720 is designed to endure, with buttons built to withstand up to 10 million clicks. The large-sized, right-hand design fits comfortably in your palm, the rubber surface making it extra soft to the touch.

Manufacturer Part Number
910-004790
EAN/UPC
0097855121899,097855121899
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Mouse (height x width x depth): 4.5 in (115 mm) x 2.9 in (74 mm)  x  2.0 in (45 mm)
  • Weight: 5.0 oz (135 g)
  • Height x Width x Depth: 14.4 mm x 18.7 mm x 6.1 mm
  • Weight: 18 g

System Requirements

  • Bluetooth Smart:
  • Windows 10 or later, Windows 8
    Mac OS X 10.10 or late
    Chrome OS™
    Android 5.0 or later

  • Unifying Receiver:
  • Windows 10 or later, Windows 8, Windows RT, Windows 7
    Mac OS X 10.05 or later
    Chrome OS™

  • Internet connection for software download, USB port.

Technical Specifications

Connection Type: Bluetooth® Smart and 2.4GHz wireless connection

Wireless range: 33 feet (10 m)*
* It may vary based on use and computing conditions.

Battery Details: 1 x AA

Battery life: 2 years*

Sensor technology: Logitech Advanced Optical Tracking

Sensor resolution: 1000 dpi

Scroll Wheel: Yes

Number of buttons: 8

Package Contents

  • Wireless mouse
    Unifying receiver
    1 AA battery(pre-installed)
    User documentation

Warranty Information

1-Year Limited Hardware Warranty

Part Number

  • PN 910-004790