G231 Prodigy Gaming Headset

GAME-QUALITY STEREO SOUNDA pin drop.
A bomb blast. Hear it all.

Games aren’t just about graphics. Sound completes the picture. Using 40 mm neodymium drivers, G231 delivers high-quality stereo sound to keep you immersed in your game from start to finish. G231 works with Xbox One™, Playstation 4™, and PC so you can hear the incredible audio in all your games.

SPORTS MESH CLOTH EAR CUPS
A soft touch for hardcore gaming

Marathon gaming sessions mean heat and sweat. We covered the G231 ear cups with carefully selected high performance cloth for a comfortable, soft touch even after hours of use. And they slip off easily for washing to keep the headset in top shape.

LIGHTWEIGHT DESIGN
Take a load off

Earpieces have been designed to be slim and light, without skimping on audio quality. A lighter, balanced assembly means you stay focused on the game. You might even forget you’re wearing a headset.

FOLDING, UNIDIRECTIONAL MIC
Sometimes silence is the winning move

When you want to be heard, you will be—loudly and clearly. The G231 unidirectional mic can be positioned to pick up your voice alone. Don’t feel like talking? Easily fold it up and out of the way.

ON-CABLE CONTROLS
Sound command, close at hand

Keep the mute switch and volume dial close at hand for quick, precise audio adjustments. All attached to a 2-meter cable.

LAY-FLAT EARPIECES
Free-ranging flexibility

We know even twin gamers are one-of-a-kind. For a personalized fit, the earpieces swivel up to 90 degrees. And because they can turn to lay flat, they’re less prone to breakage from everyday wear and tear.

Manufacturer Part Number
981-000625
EAN/UPC
0097855124326,097855124326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number 981-000625
Warranty Information 2-Year Limited Hardware Warranty
System Requirements Windows® 10, Windows 8.1, Windows 8, Windows 7
Xbox One, PS4, or  PC 
Analog 3.5 mm headset and microphone connectors or Analog 4 pole 3.5 mobile microphone jack
Some Xbox One controllers may require headset adapter sold separately

Package Contents Performance Gaming Headset
Mic & stereo Y-splitter cable for PC
User Documentation

Technical Specifications Headphone:
Driver: 1.6 in (40 mm)
Frequency response: 20Hz-20KHz
Impedance: 32 Ohms 
Sensitivity: 90dB SPL/mW

Microphone (Boom):
Microphone Pickup pattern: Cardioid (Unidirectional)
Type: Pressure Gradient Electret Condenser
Frequency response: 50Hz-20KHz
Sensitivity:-40dBV/Pa
re: 0dB=1 Pa, 1KHz
Test conditions: 3.0V, 1KHz


Connection Type: Analog 4 poles 3.5mm plug
Indicator Lights (LED): No
LCD Display: No
Headphone Type: Analog Stereo Headphones
Corded or Wireless: Corded
Driver size: 40 mm
Headphone Sensivity: Analog 4 poles 3.5mm plug
Headphone Frequency Response:20hz-20khz
Input Impedance: 32 ohms
Sound Pressure Level (SPL Max): 90dB SPL/mw
Microphone Type: Cardioid (Unidirectional)
Microphone Frequency Response: 50hz-20khz
Audio Controls: Volume control, Microphone mute
Noise Canceling: No

Physical Specifications
Height: 7.44 in (189mm)
Width: 7.24 in (184mm)
Depth: 4.0 in (89.2 mm)
Weight: 9.0 lbs (255 g) without cables
Cable: 2 m
Y-splitter extension: 12 cm