G933 Artemis Spectrum and Artemis Spectrum Snow Wireless 7.1 Gaming Headset

PRO-G™ AUDIO DRIVERS FOR SUPERIOR PERFORMANCE
Unprecedented audio quality

Patent pending advanced Pro-G™ audio drivers are made with hybrid mesh materials that provide the audiophile-like performance gaming fans have been demanding. From your favorite music to expansive game soundtracks, the Pro-G drivers deliver both clean and accurate highs as well as a deep rich bass that you would expect from premium headphones. Experience incredible 7.1 surround sound with Dolby® or DTS Headphone:X Surround Sound,* creating lifelike in-game spatial awareness, allowing you to clearly hear enemies sneaking around or special ability cues.

MULTI-PLATFORM COMPATIBILITY
One headset for all game platforms

G933 Artemis Spectrum works with PC, mobile, home theater devices, and game consoles*, including PS4™ and Xbox One™. One headset for all your devices lets you take G933 Artemis Spectrum from your gaming rig to your gaming console and your mobile devices. You can even connect your home theater to the USB-powered wireless mix adapter and listen to TV shows, music, or movies wirelessly without disturbing the people in your home.

CUSTOMIZABLE RGB LIGHTING AND TAGS
Customize your look

G933 Artemis Spectrum has two customizable lighting zones: The light strip and logo. Each zone can each be programmed to different colors or effects, or can be synchronized. Adjustable RGB lighting lets you select from approximately 16.8 million colors. Use Logitech Gaming Software to set the glow pattern or color for your environment. Add a set of backlit custom tags to enhance your look even further.

2.4GHZ WIRELESS
Game Wirelessly or Wired

G933 Artemis Spectrum Wireless Gaming Headset gives you the best of both worlds, with the option to play wirelessly or wired. Play lag-free on 2.4GHz wireless for up to 12 hours per charge, without lighting, or 8 hours, with default lighting.* Alternatively, the 3.5mm analog input on the headset gives you the freedom to play wired without using battery power.

PROGRAMMABLE G-KEYS
Fingertip command and control

Assign custom commands using Logitech Gaming Software on the three programmable G-keys for a seamless gaming and media experience. Set custom controls to control your audio profiles, skip to the next song, activate push-to-talk communication, trigger instant in-game command combinations, and more.

CUSTOM SOUND PROFILES
Personalized for you

Use Logitech Gaming Software can to program the audio equalizer and pre-set audio preferences for music, games and movies. Customize audio settings and create personal sound profiles for each game you play. Listen to your media just the way you like it.

MULTI-SOURCE AUDIO MIXING
Audio from up to three devices

No more game interruptions from incoming calls. Answer the call while you continue your game without pausing or taking your eyes off the action. Use the USB mix adapter to add up to two additional devices. The audio from additional devices is mixed with the PC audio.

USB-POWERED MIX ADAPTER
Use your wired devices wirelessly

Combine an analog input on the wireless mix adapter with a powered USB port to make your analog audio devices wireless. When you plug in the USB Mix Adapter to a powered USB port, it will transmit mixed audio from the USB input and the integrated 3.5mm input to your headset, even if your USB port does not support USB audio.

Manufacturer Part Number
981-000620
EAN/UPC
0097855122902,097855122902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Part Number
Black: 981-000585
Mass Effect Andromeda: 981-000642
White: 981-000620

Warranty Information
2-Year Limited Hardware Warranty

System Requirements
Windows® 10, Windows 8.1, Windows 8, Windows 7, PS4™, or Xbox One™
USB port, 3.5mm audio port, or RCA audio output ports
Internet connection for Logitech Gaming Software installation

7.1 surround sound, lighting configuration, and G-key programming require Logitech Gaming Software and USB port. 
Software available at gaming.logitech.com/support.


Package Contents
Performance Gaming Headset
3.5mm analog cable w/ audio controls
RCA to 3.5mm cable
USB data/charging cable
USB powered wireless mix adapter
Custom tags (left/right)
User documentation

Technical Specifications
Headphone:
Driver: 1.6 in (40 mm)
Frequency response: 20Hz-20KHz
Impedance: 39 Ohms (passive), 5k Ohms (active)
Sensitivity: 107dB SPL/mW

Microphone (Boom):
Microphone Pickup pattern: Cardioid (Unidirectional)
Size: 4mm
Frequency response: 100Hz-20KHz

Wireless Range:*
Indoor: 15 meters
Outdoor: 20 meters
*Range may vary with environmental conditions

Connection Type: USB
LCD Display: No
Battery* Life (rechargeable):
  • No lighting: 12 hours
  • Default lighting: 8 hours
  • Tested at 50% volume
Audio Controls: Yes
Microphone: Yes
Microphone Type: Cardioid (Unidirectional)
Noise Canceling: Yes
*Rechargeable batteries have a limited number of charge cycles. Battery life measured at 50% volume