
GAMING GRADE PERFORMANCE
4x faster than standard keyboards
Each key on the G213 is tuned to enhance the tactile experience, delivering ultra-quick, responsive feedback that is up to 4x faster than standard keyboards. The anti-ghosting gaming matrix is tuned for optimal gaming performance, keeping you in control when you press multiple gaming keys simultaneously.
CRISP, BRILLIANT RGB LIGHTING ZONES
Choose from up to 16.8 million colors
A modern keyboard with five individual lighting zones in a spectrum of up to 16.8 million colors. Change colors to match your setup, specific games or just to showcase your favorite colors. Low light leak around the keycaps means more light comes through the lettering, making each key more brilliant and easier to find in the dark.
SPILL-RESISTANT AND DURABLE
Designed for real life
Accidents happen, that’s why G213 Prodigy is built for real life. No matter whether you’re playing or working, G213 Prodigy can take a beating, with a durable construction that resists liquid spills, crumbs and dirt so real-world accidents don’t get in the way.
INTEGRATED PALM REST & ADJUSTABLE FEET
Play longer
The two-level angle adjustment lets you set your keyboard to the ideal position, while the integrated palm rest relieves discomfort or fatigue, so you can keep playing comfortably round after round.
DEDICATED MEDIA CONTROLS
Play, pause, skip, adjust
Control your background track without pausing the action. G213 features dedicated media controls that can be used to play, pause, and mute music and videos instantly. Adjust the volume, or skip to the next song with a touch of a button.
CUSTOMIZE WITH LOGITECH GAMING SOFTWARE
Simplify your play
Logitech Gaming Software lets you customize your G213 for added convenience and personalization. Set the RGB lighting, save time by assigning multiple functions to certain keys, and much more.
Note:
Part Number
920-008083
Warranty Information
2-Year Limited Hardware Warranty
System Requirements
Windows® 10, Windows 8.1, Windows 8, Windows 7
USB port
Internet connection for optional software download
Package Contents
Gaming Keyboard
User Documentation
Technical Specification
Spill resistance: Tested with 60ml liquid spillage
Connection Type: USB 2.0
USB Protocol: USB 2.0
USB Speed: Full Speed
Indicator LIghts (LED): Yes
LCD Display: No
Backlighting: RGB
Cable Length (Power/Charging): 1.8 M
Physical specifications
Height: 218 mm
Width: 452 mm
Depth: 33 mm
Weight: 1000 g