Pro Gaming Mouse

PLAY LIKE THE PROS
Trusted by top Esports Professionals

The difference between winning and losing in today’s games isn’t measured in meters or seconds, but micrometers and milliseconds. When the stakes are at their highest, a single click can be the difference between going home with $5k or with $500k. That’s why Logitech G created the Pro Gaming Mouse. Its lightweight body and optical gaming sensor are engineered for the unprecedented speed and precision aiming needed at the highest level of esport competition.

CLASSIC COMFORT
Functional design

Logitech G Pro Gaming mouse was inspired by the classic lines and simple construction of the Logitech G100 and G100s body made popular by top competitive esports professionals.

ADVANCED OPTICAL GAMING SENSOR
Pixel-precise performance

Consistent, pixel-precise accuracy makes a critical difference in high-stakes competitive gameplay. The PMW3366 delivers a level of precision widely considered to be the best by enthusiasts and professionals alike. With zero smoothing, filtering or acceleration across the entire DPI range (200-12,000DPI), it provides exceptional tracking accuracy and consistent responsiveness at any speed.

RGB ILLUMINATION
Play Brilliantly

Customizable with up to 16.8 million colors.  Perfect for sporting your team or your favorite team’s color, personalizing your setup, or synchronizing with other G products. In competition, this lighting also acts as a power indicator so you know your equipment is plugged in.

6 PROGRAMMABLE BUTTONS
Control at your fingertips

Logitech G Pro Gaming Mouse can be used out-of-the-box with preset programming or fully configured to match exactly to your preferences. Six programmable buttons are available if you prefer to bind custom commands to the mouse itself.

Manufacturer Part Number
910-004855
EAN/UPC
0097855123091,097855123091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number Black: 910-004855
Battlefield: 910-004938
Warranty Information 2-Year Limited Hardware Warranty
System Requirements Windows® 10, Windows 8.1, Windows 8, Windows 7
Powered USB port
Internet connection for optional software download
Package Contents Mouse
User documentation

Technical Specification Tracking
Resolution: 200 – 12,000 dpi
Max. acceleration: >40G*
Max. speed: >300 ips*

* Tested on Logitech G240 Gaming Mouse Pad

Responsiveness
USB data format: 16 bits/axis
USB report rate: 1000 Hz (1ms)
Microprocessor: 32-bit ARM

Glide
Dynamic coefficient of friction:* 0.11 μ (k)
Static coefficient of friction:* 0.16 μ (s)

*Tested on wood-veneer desktop.

Durability
Buttons (Left / Right): 20 million clicks
Feet: 250 kilometers

Mouse Specifications Connection Type: USB
USB Protocol: USB 2.0
USB Speed: Full speed
DPI (Min/Max): 200-12,000
USB Report Rate: 1ms
Sensor: PMW3366
Indicator Lights (LED): Yes, RGB
Buttons: 6
Other Features: onboard memory
Physical specifications
Height:  4.6 in (116.6 mm)
Width:  2.5 in (62.15 mm)
Depth:  1.5 in (38.2 mm)
Weight: 5.0 oz (129.5 g) mouse  with cable 
Weight: 3.0 oz  (83 g) mouse  only