SUPREME COMFORT
Rubber grips
With rubber grips on the left and right sides to give you added control, the G403 Prodigy was made to mold to your hand for long-lasting comfort during gameplay. In a lightweight, ergonomically designed body, G403 brings together supreme comfort, quality, and durability.
GAMING-GRADE PERFORMANCE
Up to 8x faster
With G403 Prodigy, the game gets better and so do you. Prodigy is built for gaming speed, accuracy and endurance. With a 1ms report rate, G403 is up to 8x faster than standard mice — which means when the mouse is moved or clicked, the response is near-instantaneous.
ELEVATE YOUR ACCURACY
Aim with confidence
Become more accurate than you’ve ever been before. The G403 Prodigy features the world’s most advanced gaming mouse sensor, used by eSports pros worldwide. Exceptionally precise and consistent, it gives you the confidence of quicker responses and more accurate targeting.
ADJUSTABLE WEIGHT SYSTEM
10g removable weight
With a lightweight construction and included 10g removable weight, you have options when it comes to tuning the mouse to your preferences.
PROGRAMMABLE RGB LIGHTING
Choose from 16.8 million colors
Logitech G403 Prodigy Gaming Mouse can be used directly out-of-the-box, or can be fully configured using Logitech Gaming Software to match exactly to your preferences. Choose from a palette of up to 16.8 million colors and brightness levels to match your favorite team, personal style, system or environment.
Note:
Part Number 910-004796
Warranty Information 2-Year Limited Hardware Warranty
System Requirements Windows® 10, Windows 8.1, Windows 8, Windows 7
USB port
Internet connection for optional software download
Package Contents
Gaming Mouse
10g optional weight
User documentation
2-year limited hardware warranty
Technical Specification
Tracking
Resolution: 200 – 12,000 dpi
Max. acceleration: >40G*
Max. speed: >300 ips*
*Tested on Logitech G240 Gaming Mouse Pad
Responsiveness
USB data format: 16 bits/axis
USB report rate: 1000 Hz (1ms)
Microprocessor: 32-bit ARM
Glide
Dynamic coefficient of friction:* 0.1 μ (k)*
Static coefficient of friction:* 0.15 μ (s)*
*Tested on wood-veneer desktop
Durability
Buttons (Left / Right): 20 million clicks
Feet: 250 kilometers
Connection Type:USB
USB Protocol: USB 2.0
DPI (Min/Max): 200-12,000
USB Report Rate: 1ms
Sensor: PMW3366
Indicator Lights (LED): Yes, RGB
Buttons: 6
Other Features: Onboard memory, single removable weight
Physical specifications
Height: 124 mm
Width: 68 mm
Depth: 43 mm
Weight: 87.3 g mouse only+10g (optional weight)
Cable Length (Power/Charging): 2.13 M