Cat.6 Patch Network Cable

High quality Category 6 (CAT6) patch cables are the solution to your internetworking needs. With speeds of up to 550MHz you can connect to your LAN/WAN segments and networking gear at maximum speed. Also, with its superior connector you get a cable that is built for speed and endurance. Axiom Cat6 cables are made of 100% bare copper wire, as opposed to copper clad aluminum (CCA) wire, making them fully compliant with UL Code 444 and National Electrical Code TIA-568-C.2 fire and safety standards, which require pure bare copper wire in Cat6 communications cables.

• Conductor: 4-pair (UTP) 24 AWG stranded copper
• Connector: 50 micron gold-plated RJ45
• Jacket: PVC
• Standard: Category 6 TIA/EIA-568-B-2.1, draft 9, UL
• Molded Rubber Boots with Strain Relief
• Rohs Compliant
• 550mhz
• Jacket Diameter: 5.9 +/- 0.15mm
• Min Avg. jacket Thickness: 0.58mm
• Backward Compatible with Cat 5 & Cat 5E Networks
• Available in all lengths from 1ft-100ft
• Colors: K= Black, B= Blue, G=Gray, N=Green, O=Orange, P= Purple, R= Red, W=White, Y= Yellow

Manufacturer Part Number
C6MB-G4-AX
EAN/UPC
0841280126130,841280126130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mfg. Part # C6MB-G4-AX
  • Axiom Stock 1
  • Category CAT6 Patch Cables Molded Boots
  • Description 4FT CAT6 550mhz Patch Cable
  • OEM Part# N/A