AMD Radeon RX 460 "Overclocked" Edition Graphic Card

GAMER OPTIMIZED

Thanks to AMD FreeSync™ technology. Powerful Async shaders and the best version of Graphics Core Next yet means you will also be ready for the upcoming DirectX® 12 and Vulkan™ games.  Strap in for high visuals and high frame rates Conquer the latest DirectX® 12 and Vulkan™ titles with powerful Async shaders, new geometry capabilities and the best version of Graphics Core Next yet!

Manufacturer Part Number
900900
EAN/UPC
0784090034908,784090034908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: Radeon RX460
GPU Clock: 1200+ MHz OC
Video Memory: 4GB GDDR5
Memory Interface: 256-bit
DirectX® Support: 12
Bus Standard: PCI Express 3.0 x16
Warranty: 2 Year Limited