AMD Radeon RX 480 "Overclocked" Edition Graphic Card

Premium HD Gaming

Strap in for high visuals and high frame rates Conquer the latest DirectX® 12 and Vulkan™ titles with powerful Async shaders, new geometry capabilities and the best version of Graphics Core Next yet! Enjoy incredibly smooth and low-latency gaming at virtually any framerate thanks to AMD FreeSync™ technology. And stream and record your favorite games at 4K, H.265, 60 FPS with virtually no performance impact.

Manufacturer Part Number
900898
EAN/UPC
0784090034885,784090034885
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine: Radeon RX480 
  • Base Clock: 1120 MHz
  • Overclocked To: 1266+ MHz
  • Video Memory: 8GB GDDR5 
  • Memory Interface: 256-bit 
  • DirectX® Support: 12
  • Bus Standard: PCI Express 3.0 x16 
  • Warranty: 2 Year Limited