Note:
Features
Energy Metering Voltage (V), Current (A), Active Power (kW), Real Power (kVA), Energy (kWh), Power Factor
Metering Accuracy ISO/IEC 62053-21 1%
Remote Outlet Switching No
Metering per input line Yes for all models
Metering per Branch Circuit Breaker No
Environmental Sensor Ready Yes
Compatible Sensors Temperature, Humidity, Air Flow, Differential Pressure, Water Leak, and Contact Closure.
Cascading Yes, Max 8 PDUs can be daisy chained using a single Ethernet connection
Networking 10/100 BaseT Ethernet. Optional WiFi (802.11a/b/g/n)
Onboard Display 3-digit LED user-selectable display (voltage, current, or active power : per line)
Specifications
Input
Input Plug NEMA L6-30P (2P3W)
Nominal Voltage 208V
Maximum Input Current 30A
Rated Input Current 24A
Power Capacity 5kVA
Cord Length 3m
Output
Nominal Voltage 208V
Receptacles (Output Connections) (36) IEC320 C13 (6) IEC320 C19
Overload Protection (2) L42-B0-42-620-H22-D3
Physical
Dimensions (WxDxH) 2.1" x 1.7" x 70.1"; 52mm x 43mm x 1780mm
Unit Weight 6 kg
Shipping Weight 8.5 kg
Shipping Dimensions 321mm x 115mm x 2050mm
Mounting Tool-less Button Mount
Environmental
Operating Temperature/Environment 60 C
Operating Relative Humidity 85%
Operating Elevation 0-10000ft
Conformance
Regulatory Approvals UL
Warranty
Standard 2 years manufacturer warranty