UNSTOPPABLE PERFORMANCE FOR HIGH DENSITY 1D/2D BARCODES
As a member of the Zebra 3600 Ultra-Rugged Series of scanners, the practically indestructible 1D/2D DS3608-HD corded and DS3678-HD cordless scanner is ready for one of the world’s toughest environments — the electronics manufacturing production line.
You get the truly unstoppable performance you need to prevent the high cost of unplanned production line downtime. Your workers get first-time every time capture of the many types of small and high-density barcodes printed on the components in the products you make.
And since these scanners also capture standard barcodes in virtually any condition, you get a real value — unstoppable performance in a single flexible device that can meet scanning needs from the assembly line to the warehouse.
Note:
Physical Characteristics
Dimensions Cordless: 7.3 in. H x 3.0 in. W x 5.6 in. D
18.5 cm H x 7.6 cm W x 14.2 cm D
Weight Cordless: 14.5 oz./411 g
Input Voltage Range Host powered: 4.5 VDC min., 5.5 VDC max.
External power supply: 11.4 VDC min., 12.6 VDC max.
Color Industrial Green
Battery PowerPrecision+ 3100 mAh Li-Ion rechargeable battery
User Indicators Direct decode indicator; LEDs; beeper; vibration
Performance Characteristics
Scans per Full Charge 70,000+
Illumination Two (2) warm white light LEDs
Imager Field of View Horizontal: 31°, Vertical: 23°
Image Sensor 1,280 x 960 pixels
Minimum Print Contrast 15% minimum reflective difference
Skew/Pitch/Roll Skew: ± 60°; Pitch: ± 60°; Roll: ± 360°
Decode Capabilities*
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
2D PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
User Environment
Operating Temp. Corded: -22° F to 122° F/-30° C to 50° C
Cordless: -4° F to 122° F/-20° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95% condensing
Drop Specification Withstands multiple 8.0 ft. / 2.4 m drops to concrete
Tumble Specification 5000 tumbles @ 3.3 ft. (1 m)
Sealing Scanner: IP65 and IP67; FLB cradle: IP65
ESD Per EN61000-4-2, ±25 KV air discharge, ±10 KV direct discharge, ±10 KV indirect discharge
Ambient Light Immunity 0 to 10,037 Foot Candles/0 to 108,000 Lux (direct sunlight)
Utilities and Maintenance
123Scan2 Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports.
For more information, visit www.zebra.com/123Scan
Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. For more information, visit www.zebra.com/windowsSDK
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information. For more information, visit www.zebra.com/sms
Wireless Connectivity
Bluetooth Radio Bluetooth Class 1, Version 4.0 (LE), serial port (SPP) and HID profiles
Data Rate 3 Mbit/s (2.1 Mbit/s) for Classic Bluetooth
1 Mbit/s (0.27 Mbit/s) for Low Energy
Radio Range Direct line of sight in open air : Class 1: Minimum
300 ft. (100.0 m); Class 2: Minimum 30 ft. (10.0 m)
Regulatory
Environmental RoHS EN 50581: 2012
Electrical Safety EU Safety: EN 60950-1: 2006 + A11: 2009 + A1: 2010 + A12: 2011 + AC 2011 + A2: 2013; International Safety: IEC 60950-1: 2005 + A1: 2009 + A2: 2013 US/Canada Safety: UL 60950-1, second edition,
CAN/CSA-C22.2 No. 60950-1-07
Laser/LED Safety International LED Safety: IEC 62471: 2006 (Ed.1.0);
EN 62471: 2008 (LED); UL, VDE and CU recognized laser component
EMI/RFI IT Emissions: EN 55022: 2010/AC: 2011 (Class B);
IT Immunity: EN 55024: 2010; Heavy Industrial: EN 61000-6-2: 2005/AC:2005; Harmonic Current Emissions: EN 61000-3-2: 2006 + A1: 2009 + A2: 2009 (Class B); Voltage Fluctuation and Flicker: EN 61000-3-3: 2013; Medical Electrical Equipment: EN 60601-1-2: 2007/AC: 2010, IEC 60601-1-2: 2007 (Modified); Radio Frequency Devices: 47 CFR Part 15, Subpart B, Class B Digital Apparatus: ICES-003 Issue 5, Class B
Warranty
Subject to the terms of Zebra’s hardware warranty statement, the DS3678-HD is warranted against defects in workmanship and materials for a period of three (3) years from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
Recommended Services
Zebra OneCare Select; Zebra OneCare Essential
Decode Ranges
Symbology/Resolution Near/Far
Code 128: 3 mil 2.0-3.0 in./5.1-7.6 cm
Code 128: 20 mil 2.2-26.0 in./5.6-66.0 cm
Datamatrix: 10 mil 1.0-9.0 in./ 2.5-22.9 cm
PDF417: 5 mil 2.0-6.0 in./5.1-15.2 cm
* Refer to Product Reference Guide for complete list of symbologies.