USB-C to Dual Gigabit Ethernet Adapter with USB (Type-A) Port

Use the USB-C port on your laptop to add LAN access with two Gigabit Ethernet ports and a USB 3.0 (Type-A) port. Now, you can add wired network access through the USB-C™ or Thunderbolt™ 3 port on your laptop or desktop computer, and connect to your USB 3.0 (Type A) devices with ease. This Gigabit Ethernet network adapter gives you access to two reliable GbE ports, and without having to install drivers. It's a great companion for your MacBook, Chromebook Pixel™, Dell™ XPS™  12, Dell Latitude™  12 7000 Series 2-in-1 or another device that has a USB Type-C™  port.

Powerful Gigabit network connections

The network adapter leverages the 5Gbps speed of USB 3.0 (also known as USB 3.1 Gen 1) to deliver the full bandwidth of your Gigabit network connection, without bottlenecks. This saves you time by making it easier to access very large files over your network at Gigabit speed. 

For added versatility, the network adapter supports a range of convenient features, such as Wake-On-LAN, VLAN Tagging, Crossover Detection and Auto-Correction (Auto MDIX), Checksum Offload (IPv4, IPv6, TCP, UDP), and Large Send Offload.

Add connectivity to your USB devices

Some computers with USB Type-C only offer one USB-C port for external connectivity, which will not connect with your existing USB Type-A devices. This Gigabit adapter features an integrated USB 3.0 Type-A port, so while the adapter is connected to your computer to provide network access, you can also connect to USB peripherals that need a USB Type-A connector. The network adapter is also backward compatible with USB 2.0 systems.

Native driver support makes installation easy

Get up and running quickly. The network adapter provides native driver support to ensure a quick setup. Simply plug the adapter into the USB Type-C port on your laptop and connect to your network. The network adapter chipset offers native driver support in Chrome OS™ and Windows® 8.1, and supports Mac OSX (10.10) with driver installation.

Trouble-free connections through USB-Type-C

The USB Type-C connector is smaller and easier to use than previous USB connectors. It’s a reversible plug, so you can connect to your devices with either side facing up. You can insert the cable the right way every time, without frustration or the risk of port damage.

The US1GC301AU2R is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
US1GC301AU2R
EAN/UPC
0065030862813,065030862813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID: VIA VL812 + ASIX AX88179
Industry Standards: IEEE 802.3, 802.3u and 802.3ab
Interface: RJ45 (Gigabit Ethernet)
USB Pass-Through: Yes

Performance
Auto MDIX: Yes
Bandwidth: 5 Gbps (USB 3.0)
2 Gbps (Ethernet - Full-Duplex)
Full Duplex Support: Yes
Jumbo Frame Support: 4K max.
Maximum Cable Length: 0.1 m [0.3 ft]
Maximum Data Transfer Rate:

  • 5 Gbps (USB 3.0)
  • 2 Gbps (Ethernet - Full-Duplex)
Type and Rate: USB 3.0 - 5 Gbit/s

Connector(s)
Connector Type(s):
  • 1 - USB 3.0 A (Fast-Charge, 9 pin, SuperSpeed)
  • 1 - USB Type-C (24 pin) USB 3.0
External Ports: 2 - RJ-45 Female

Software
OS Compatibility:
  • Windows® XP, Vista, 7, 8, 8.1, 10
  • Windows Server® 2003, 2008 R2, 2012
  • Mac OS X® 10.6 to 10.11 - VLAN tagging is currently not supported in Mac OS
  • Linux Kernel 2.6.25 to 4.4.x LTS Versions only
Special Notes / Requirements
System and Cable Requirements: Available USB Type-C port

Indicators
LED Indicators: 4 - 2x Gigabit Link/Activity2x 10/100 Link/Activity

Power
Power Source: USB-Powered

Environmental
Humidity: 20%~80%
Operating Temperature: 5°C to 50°C (41°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Enclosure Type: Plastic
Product Height: 16 mm [0.6 in]
Product Length: 75 mm [3 in]
Product Weight: 59 g [2.1 oz]
Product Width: 60 mm [2.4 in]

Packaging Information
Shipping (Package) Weight: 128 g [4.5 oz]

What's in the Box
Included in Package: 1 - USB-C to dual Gigabit Ethernet adapter
Color: Black
Compatible Networks: 10/100/1000 Mbps
Form Factor: Attached Cable
Ports: 2