8-Port USB-to-Serial Adapter Hub

Convert a single USB port into eight serial ports, and connect multiple hubs together for a scalable solution. This 8-port USB-to-serial adapter hub provides an easy and cost-efficient way to add RS232 serial capability to your industrial setting. It features a sturdy, rack-mountable chassis, and supports daisy chaining, so you can connect multiple hubs together to increase your serial device port count.

A scalable solution for changing needs

This rack-mountable USB serial hub (FTDI) lets you add eight serial ports (RS232), with full control from your desktop or laptop computer system using a single USB port. The daisy-chain function gives you a cost-effective and scalable way to increase your serial port count and expand as your needs grow, without investing in a more expensive serial hub.

Providing full control of your serial components from a single device, the USB serial hub is ideal for a multitude of applications including industrial automation, self-serve automated kiosks, and monitoring of cameras and security systems.

Built-in convenience

The hub features COM port retention, which retains the assigned serial COM port values. This ensures that the same values are automatically re-assigned to the port provided by the adapter, in the event it is disconnected and re-connected to the host computer.

The hub features a reliable FTDI USB-to-serial chipset, which provides easy installation into a broad range of operating systems.

Meets the demands of industrial environments

With its all-metal chassis, this rugged, rack-mountable hub fits into standard 19-inch server storage racks to provide an efficient industrial serial solution. It supports an extended operating temperature range of -40°C to 85°C (-40°F to 185°F), ensuring reliable performance even in the harshest environments. The USB-serial hub includes both an AC adapter and terminal block power, providing versatile power options.

The ICUSB23208FD is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ICUSB23208FD
EAN/UPC
0065030866705,065030866705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 2.0
Chipset ID: FTDI - FT4232
Interface: Serial
Port Style: External Hub
Ports: 8

Performance
Data Bits: 7, 8
FIFO: 256 Bytes
Max Baud Rate: 921.6 Kbps
Maximum Data Transfer Rate: 480 Mbps
Parity: Odd, Even, Mark, Space, None
Serial Protocol: RS-232
Stop Bits: 1, 2

Connector(s)
Connector Type(s):
1 - USB B (4 pin) Female
8 - DB-9 (9 pin, D-Sub) Male

Indicators
LED Indicators:
8 - Data Transmit
8 - Data Receive

Power
Center Tip Polarity: Positive
Input Current: 1.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 3 A
Output Voltage: 12 DC
Plug Type: B
Power Consumption: 36 W Max.

Environmental
Humidity: 20~80% RH (Non-condensing)
Operating Temperature: -40°C to 85°C (-40°F to 185°F)
Storage Temperature: -65°C to 150°C (-85°F to 302°F)

Physical Characteristics
Cable Length: 3.5 in [90 mm]
Color: Black
Enclosure Type: Aluminum
Product Height: 1.8 in [45 mm]
Product Length: 16.9 in [430 mm]
Product Weight: 49.4 oz [1400 g]
Product Width: 4.7 in [120 mm]

Packaging Information
Shipping (Package) Weight: 82.4 oz [2334 g]

What's in the Box
Included in Package:
1 - 8-port USB to RS232 hub
1 - USB 2.0 cable
2 - rack-mounting brackets
8 - rack-mounting screws
2 - DIN-rail mounting brackets
4 - DIN-rail mounting screws
4 - washers
4 - nuts
1 - universal power adapter (NA/JP, UK, EU, AU)
1 - driver CD
1 - terminal block plug
1 - quick-start guide