P2203ABTU Preamplifier

Manufacturer Part Number
P2203ABTU
EAN/UPC
0068888767613,068888767613
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MAX Power Output: 2000 Watt
  • 600 Watt @ 2 Ohm
  • 460 Watt @ 4 Ohm
  • 240 Watt @ 8 Ohm
  • Frequency Response: 40Hz-15kHz, +/-2dB
  • Impedance: 8 Ohm
  • S/N Ratio: >76dB
  • T.H.D.: <1%
  • Radio Station Memory Presets: 30
  • Tuner: Quartz Synthesized Radio
  • Maximum USB/SD Flash Support Size: 32GB
  • Power: 110/220V, Switchable
  • Dimensions (L x W x H): 19.0’’ x 13.2’’ x 3.5’’
  • Sold as: 1
  • Weight: 18.91 lbs.