Kaliber Gaming SYMMETRE Ambidextrous Gaming Mouse

Ambidextrous Gaming Mouse

Kaliber Gaming by IOGEAR's SYMMETRE Ambidextrous Gaming Mouse is the perfect choice for both casual gamers, as well as hardcore gamers that care more about performance than bells and whistles. On the outside SYMMETRE is designed for everyone, and features a truly ambidextrous design with thumb buttons for right and left-handed gamers. At the heart of SYMMETRE is a gaming-grade optical sensor that delivers a level of speed and accuracy on par with mice costing over twice as much. Rather than compromising performance to save cost, SYMMETRE instead strips away “fluff” like custom lighting colors that while looking nice, certainly won't help you win any games. What does help you win games are core features like user programmable buttons for adding macros, and shift on-the-fly adjustable resolution up to 4000 dpi which make SYMMETRE an excellent performer and a great value.

Macro Buttons

Use the Kaliber Gaming software to program up to 8 buttons with macros or custom functions

4000 dpi Optical Sensor

Shfit on-the-fly adjustable resolution from 500 to 4000 dpi with gaming grade optical sensor

Ambidextrous Design

Completely ambidextrous design fits both left-handed and right-handed gamers equally well

Ambidextrous Design

SYMMETRE features a truly ambidextrous design that extends its value to the world of left-handed gamers. Two thumb buttons are placed on each side of SYMMETRE, and with the Kaliber Gaming software users have the option of programming all four buttons or disabling the opposing buttons if desired. The flexibility to configure buttons for right- or left-handed use gives SYMMETRE gamers complete customization and control ability for their gaming style.

Software Programmable Buttons

The SYMMETRE Ambidextrous Gaming Mouse buttons are programmable using the Kaliber Gaming software to access numerous user created functions. With the Kaliber Gaming user interface you can set mouse buttons for keyboard commands, create macros, and execute functions that would normally be much more difficult. In addition to gaming functions, SYMMETRE's programmable buttons can be programmed to make desktop functions much easier. Turn buttons into hotkeys to control media playback, insert text strings or act as direct links to open files or programs. With the Kaliber Gaming user interface, SYMMETRE can be a powerful Photoshop, AutoCAD or Solidworks tool by day, and the ultimate gaming accessory by night!

Manufacturer Part Number
GME630
EAN/UPC
0881317513946,881317513946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GME630
Operating System Requirements
Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10
Mac: Mac OS X 10.3+ (user interface software not supported)
Resolution: up to 4000 dpi
Environment
Operation Temperature: 0 to 40 degrees (Celsius)
Storage Temperature: -20 to 60 degrees (Celsius)
Housing
Case: ABS, Polycarbonite, Rubber
DimensionsGME630POP Information
10'' Peg Hook: 3
6'' Peg Hook: 2
Unit Dimensions
Height: 1.6" (4.0cm)
Depth: 2.8" (7.0cm)
Length: 4.5" (11.5 cm)
Inner Pack
Width: 16.9" (43cm)
Height: 7.2" (18.5cm)
Depth: 9.6" (24.5cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Height: 9.0" (22.9cm)
Depth: 2.7" (6.8cm)
Length: 6.5" (16.5cm)
Master Carton
Width: 17.7" (45.0cm)
Height: 15.7" (40.0cm)
Depth: 10" (25.5cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 11.4lb (5.2kg)
Inner Pack Wt.: 5.0lb (2.27kg)
Unit Pack Wt.: .72lb (.33kg)
Unit Wt.: .3lb (.15kg)